Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EFC90344X Wall-mounted Stainless steel 660m³/h cooker hood

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFC90344X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFC90344X show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543083411
Category
Metal part used for covering a cooker.
cooker hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8424
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 02 Oct 2017 16:16:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EFC90344X Wall-mounted Stainless steel 660m³/h cooker hood:
This short summary of the Electrolux EFC90344X Wall-mounted Stainless steel 660m³/h cooker hood data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EFC90344X, 660 m³/h, Ducted/Recirculating, 70.5 dB, Wall-mounted, Stainless steel, 2 bulb(s)
Long summary description Electrolux EFC90344X Wall-mounted Stainless steel 660m³/h cooker hood :

Electrolux EFC90344X. Maximum extraction power: 660 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 70.5 dB. Type: Wall-mounted, Colour of product: Stainless steel, Number of bulbs: 2 bulb(s). Grease filter type: Metal, Number of filters: 3 pc(s). Bulb power: 20 W. Width: 898 mm, Height: 794 mm, Depth: 500 mm

This is an auto-generated long summary of Electrolux EFC90344X Wall-mounted Stainless steel 660m³/h cooker hood based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Maximum extraction power *
Speed of air extraction.
660 m³/h
Type of extraction *
Type of cooker hood operating mode, ducted or recirculating.
Ducted/Recirculating
Number of speeds *
The different speeds that the device can operate at.
3
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
70.5 dB
Design
Type *
Characteristics of the device.
Wall-mounted
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Number of bulbs
The quantity of lightbulbs in the device.
2 bulb(s)
Bulb type
The category of bulb used e.g. LED.
Halogen
Control type
The way in which the device is controlled.
Buttons
Two-side control
No
Exhaust location
Top
Exhaust connection diameter
15 cm
Number of motors
2
Filtering
Grease filter type *
Grease filters typically used within kitchens to maintain hygiene standards. Also often a health and safety requirement, these filters collect grease and are usually available in permanent or washable formats.
Metal
Number of filters
3 pc(s)
Power
Bulb power
The power of the lamp, usually measured in watts (W).
20 W
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
No
Weight & dimensions
Width *
The measurement or extent of something from side to side.
898 mm
Height *
The measurement of the product from head to foot or from base to top.
794 mm
Depth
The distance from the front to the back of something.
500 mm
Height (min)
The minimum distance from the top to the bottom of the product.
79.4 cm
Height (max)
The maximum distance from the top to the bottom of the product.
125 cm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Built-in capability
The capability of the built-in placement of device.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
980 x 435 x 570 mm
X