Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EFB90570DX Wall-mounted Stainless steel 770m³/h cooker hood

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFB90570DX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFB90570DX
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543193929
Category
Metal part used for covering a cooker.
cooker hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6654
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 19 Oct 2017 19:09:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EFB90570DX Wall-mounted Stainless steel 770m³/h cooker hood:
This short summary of the Electrolux EFB90570DX Wall-mounted Stainless steel 770m³/h cooker hood data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EFB90570DX, 770 m³/h, Recirculating, 70 dB, 50 cm, 65 cm, Wall-mounted
Long summary description Electrolux EFB90570DX Wall-mounted Stainless steel 770m³/h cooker hood :

Electrolux EFB90570DX. Maximum extraction power: 770 m³/h, Type of extraction: Recirculating, Noise level: 70 dB. Type: Wall-mounted, Colour of product: Stainless steel, Number of bulbs: 2 bulb(s). Grease filter type: Aluminium, Number of filters: 3 pc(s). Bulb power: 20 W. Width: 898 mm, Height: 800 mm, Depth: 470 mm

This is an auto-generated long summary of Electrolux EFB90570DX Wall-mounted Stainless steel 770m³/h cooker hood based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Maximum extraction power *
Speed of air extraction.
770 m³/h
Type of extraction *
Type of cooker hood operating mode, ducted or recirculating.
Recirculating
Number of speeds *
The different speeds that the device can operate at.
3
Intensive speed *
Yes
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
70 dB
Minimum distance from electric hob
50 cm
Minimum distance from gas hob
65 cm
Design
Type *
Characteristics of the device.
Wall-mounted
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Number of bulbs
The quantity of lightbulbs in the device.
2 bulb(s)
Bulb type
The category of bulb used e.g. LED.
Halogen
Control type
The way in which the device is controlled.
Buttons
Design
Cord length
The distance from one end of the cord (cable) to the other.
1.5 m
Filtering
Grease filter type *
Grease filters typically used within kitchens to maintain hygiene standards. Also often a health and safety requirement, these filters collect grease and are usually available in permanent or washable formats.
Aluminium
Number of filters
3 pc(s)
Power
Bulb power
The power of the lamp, usually measured in watts (W).
20 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
898 mm
Height *
The measurement of the product from head to foot or from base to top.
800 mm
Depth
The distance from the front to the back of something.
470 mm
Height (max)
The maximum distance from the top to the bottom of the product.
107 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Other features
Built-in capability
The capability of the built-in placement of device.
Yes
Power requirements
220-240V
X