Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EHF6140FOK built-in Ceramic Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EHF6140FOK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
949 596 009 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543164561
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14729
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 08 Oct 2017 14:40:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Electrolux EHF6140FOK built-in Ceramic Black :
The short editorial description of Electrolux EHF6140FOK built-in Ceramic Black

EHF6140FOK - Ceramic, black
More>>>

Electrolux EHF6140FOK built-in Ceramic Black:
The official marketing text of Electrolux EHF6140FOK built-in Ceramic Black as supplied by the manufacturer
A natural movement, all the way from low heat to high
Along the side of this hob are the rotary control knobs. They're designed to be easy to twist and turn when you change the power levels of your hob.

Always know exactly which zone is still hot
With this hob, you always know exactly which zones are still hot, thanks to the residual heat indicators, which cleverly reveal where the heat is.

The wipe-down surface
The ceramic glass surface of this hob is so easy to clean. A simple wipe, and you are done.

The versatility to install your hob anywhere you want to
Because this hob is independent, you have way more flexibility to install it wherever you want to. Choose the location that suits your cooking style.
Short summary description Electrolux EHF6140FOK built-in Ceramic Black:
This short summary of the Electrolux EHF6140FOK built-in Ceramic Black data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EHF6140FOK, Built-in, Ceramic, Glass-ceramic, Black, Rotary, Top right
Long summary description Electrolux EHF6140FOK built-in Ceramic Black :

Electrolux EHF6140FOK. Case design: Built-in, Hob type: Ceramic, Top surface type: Glass-ceramic. Control type: Rotary, Control position: Top right. Width: 590 mm, Depth: 520 mm

This is an auto-generated long summary of Electrolux EHF6140FOK built-in Ceramic Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Built-in
Hob type *
A hob (burner on top of cooker) can be gas, induction, ceramic etc.
Ceramic
Top surface type *
Characteristics of the top surface of the device.
Glass-ceramic
Number of burners/cooking zones *
The quantity of burners, which are the parts of a cooker that emit flames.
4
Number of electric cooking zones *
4
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Control type *
The way in which the device is controlled.
Rotary
Control position
Top right
Residual heat indicator
Yes
Easy to clean
Yes
LED indicators
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
590 mm
Depth *
The distance from the front to the back of something.
520 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
No
X