Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EFF80550DK Wall-mounted Black 470m³/h

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFF80550DK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942 492 570 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543165018
Category
Metal part used for covering a cooker.
cooker hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 27828
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 19 Oct 2017 19:09:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Electrolux EFF80550DK Wall-mounted Black 470m³/h:
This short summary of the Electrolux EFF80550DK Wall-mounted Black 470m³/h data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EFF80550DK, 470 m³/h, 65 dB, 50 cm, 50 cm, Wall-mounted, Black
Long summary description Electrolux EFF80550DK Wall-mounted Black 470m³/h :

Electrolux EFF80550DK. Maximum extraction power: 470 m³/h, Noise level: 65 dB, Minimum distance from electric hob: 50 cm. Type: Wall-mounted, Colour of product: Black, Number of bulbs: 2 bulb(s). Grease filter type: Aluminium, Number of filters: 3 pc(s). Bulb power: 20 W. Width: 800 mm, Depth: 339 mm

This is an auto-generated long summary of Electrolux EFF80550DK Wall-mounted Black 470m³/h based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Maximum extraction power *
Speed of air extraction.
470 m³/h
Number of speeds *
The different speeds that the device can operate at.
3
Intensive speed *
Yes
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
65 dB
Minimum distance from electric hob
50 cm
Minimum distance from gas hob
50 cm
Design
Type *
Characteristics of the device.
Wall-mounted
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of bulbs
The quantity of lightbulbs in the device.
2 bulb(s)
Bulb type
The category of bulb used e.g. LED.
Halogen
Design
Control type
The way in which the device is controlled.
Scrollbar
Cord length
The distance from one end of the cord (cable) to the other.
1.5 m
Exhaust connection diameter
15 cm
Filtering
Grease filter type *
Grease filters typically used within kitchens to maintain hygiene standards. Also often a health and safety requirement, these filters collect grease and are usually available in permanent or washable formats.
Aluminium
Number of filters
3 pc(s)
Power
Bulb power
The power of the lamp, usually measured in watts (W).
20 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
800 mm
Depth
The distance from the front to the back of something.
339 mm
Other features
Power requirements
220-240V, 50Hz
X