location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elba Rado ring binder A4 Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elba Check ‘Elba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rado
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10404FGN
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Elba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:17:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Elba Rado ring binder A4 Black, Green:
This short summary of the Elba Rado ring binder A4 Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Elba Rado, A4, Aluminium, Cardboard, Black, Green, White, 280 sheets, 5 cm

Long summary description Elba Rado ring binder A4 Black, Green:
This is an auto-generated long summary of Elba Rado ring binder A4 Black, Green based on the first three specs of the first five spec groups.

Elba Rado. Format: A4, Material: Aluminium, Cardboard, Product colour: Black, Green. Width: 285 mm, Height: 318 mm

Brand Image Product code Product Stock Price from
Elba

Elba Rado ring binder A4 Black, Grey
(show image)
10407FGR Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Yellow
(show image)
10404FGB Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Grey
(show image)
10404FGR Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Red
(show image)
10404FRO Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Green
(show image)
10407FGN Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Red
(show image)
10407FRO Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Ordner rado, smal zwart ring binder A4 Black
(show image)
10404 Ordner rado, smal zwart 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Yellow
(show image)
10407FGB Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black, Blue
(show image)
10407FBL Rado 0.00
(excl. VAT)
0 (incl. VAT)