location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T566 17IN NF 0.25MM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T566
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:03:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels :
The long product name of EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T566 17IN NF 0.25MM 1024X768 118HZ TCO99 96KHZ BNC IN (PC)
More>>>
EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels:
The official description of EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FlexScan T566 features new advances in hardware and software that make it an ideal work environment for creating, editing and viewing graphic and video images. Employing a flat, aperture grill CRT, it offers 400 cd/m2 brightness to complement the many image display variations available from EIZO’s new DesktopViewer software. It is also the first monitor ever to support Seiko Epson Corporation’s P.I.M. (PRINT Image Matching™) technology, which assures that digital cameras and printers work together to produce the best possible prints. With longer topquality service life assured by its newly incorporated color restoration function, the FlexScan T566 opens up a world of exciting new possibilities in image optimization.

Short summary description EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels:
This short summary of the EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO T566 17IN NF 0.25MM, 43.2 cm (17"), Display / CRT conventional - desktop, 24.2 cm, 32.3 cm, 40.3 cm, 50 - 160 Hz

Long summary description EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels:
This is an auto-generated long summary of EIZO T566 17IN NF 0.25MM monitor CRT 43.2 cm (17") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

EIZO T566 17IN NF 0.25MM. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size, vertical: 24.2 cm. Display resolution: 1600 x 1200 pixels. Certification: TCO99, TUV ECO Circle 2001, TUV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian.... Dimensions (WxDxH): 410 x 439 x 413 mm, Weight: 19.5 kg. I/O ports: D-Sub mini 15 pin, 5 x BNC (switchable), USB 1.1: 1x upstream port

Display
Type
Display / CRT conventional - desktop
Viewable size, vertical
24.2 cm
Viewable size, horizontal
32.3 cm
Viewable size diagonal
40.3 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Display diagonal *
43.2 cm (17")
Pixel pitch
0.25
Display
CRT, 90° deflection Tension Mask
Audio
Audio system
No
Display resolution
Display resolution
1600 x 1200 pixels
Ports & interfaces
Plug and Play
Yes
I/O ports
D-Sub mini 15 pin, 5 x BNC (switchable), USB 1.1: 1x upstream port
Management features
User controls
ScreenManager, Auto-Sizing, ScreenManager Pro for USB
Certificates
Certification
TCO99, TUV ECO Circle 2001, TUV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian ICES-003-B, TUV/S, VCCI-B, EPA ENERGY STAR, Energy 2000
Weight & dimensions
Dimensions (WxDxH)
410 x 439 x 413 mm
Weight
19.5 kg
Bandwidth
Monitor max. video input bandwidth
200 MHz