location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RadiForce RX340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX340-BK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Medical 53.9 cm (21.2")
  • - 1536 x 2048 pixels
  • - 22 ms 1000 cd/m² 1400:1
  • - 56 W
Long product name EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black :
The long product name of EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RX340-BK - 21.2", 1536 x 2048, 1000 cd/m2, 1400:1, 22 ms
More>>>
EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black:
The official description of EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally-Friendly LED Backlight
Longer Service Life with LED BacklightBy utilizing an energy-efficient LED as a backlight, the monitor achieves a high-brightness and low power consumption at the same time. Unlike conventional CCFL backlights, LED backlights deteriorate more slowly and thus the monitor offers a longer service life. Since the LED backlight is mercury free, it will reduce any potential impact on the environment when it is disposed of.

Diagnostic Precision with DICOM Part 14 Factory Adjustment
To ensure the most accurate and consistent shadings possible, EIZO carefully measures and sets every grayscale tones on the production line to produce a monitor compliant with DICOM Part 14.

Consistency with DICOM Part 14 Calibration
With the bundled RadiCS LE quality control software, a simplified calibration compliant with the DICOM Part 14 standard can be performed to correct the brightness and grayscale tones of the monitor ensuring the most accurate and consistent shadings possible over time.

Presence Sensor for Power Savings
The presence sensor feature unites convenience with savings by ensuring that the monitor conserves power when it is not in use. The presence sensor prompts the monitor to switch to power save mode when it detects the user is away from the monitor, and then resume normal operation when the user returns.

Monochrome and Color Images on One Monitor
A high-quality IPS panel with a high contrast ratio and high brightness makes this model ideal for displaying 3D rendering and fusion color images as well as CT and MRI monochrome images compliant with the DICOM Part 14 standard.

Brightness Uniformity for a Steadier Image Across the Screen
The Digital Uniformity Equalizer (DUE) function provides optimum brightness uniformity which is difficult to attain due to the characteristics of LCD monitors.

Quick Brightness Stabilization for Instant Viewing
At startup or upon wakeup, the EIZO patented drift correction function quickly stabilizes the brightness level. In addition, a sensor measures the backlight brightness and compensates for brightness fluctuations caused by the ambient temperature and the passage of time.

Brightness Stability Within Usage Time Guaranteed
EIZO's confidence in its product quality extends to brightness stability which is also covered during the usage time specified in the warranty.

Customer Assurance with Medical Standards
Meets the strictest medical, safety, and EMC emission standards.

Color and Monochrome Images with Separate Gamma Curves
EIZO's unique Hybrid Gamma function distinguishes whether the images being displayed are monochrome or color and displays each image in optimum brightness and grayscale tones. This expands the usability of PACS applications constantly attaining sufficiency with mix of color and monochrome medical images.

Easy Calibration with Integrated Front Sensor
An Integrated Front Sensor (IFS) housed within the front bezel measures brightness and grayscale tones and calibrates to the DICOM Part 14 standard. Without having to connect and disconnect, an IFS performs QC tasks and does not interfere with the viewing area. This dramatically cuts monitor quality control workload and maintenance costs.

10-bit Color
The monitor can support 10-bit input for each RGB color, displaying more than one billion colors simultaneously. This ensures accurate reproduction of color tones for 3D color rendering and image fusion.

Mode Selection for Optimum Viewing
Selectable with the front panel buttons, the CAL Switch function allows for various imaging modes of different modalities such as CR, CT, and endoscope images. Furthermore, auto mode settings can be made with the Auto CAL Switch function.

Wide Viewing Angles for Multiple People Use
Wide Viewing angles with minimal color shift when viewed from the side.

Versatile Positioning for Improved Operability
EIZO's highly versatile stand offers tilt, swivel and a wide height adjustment range enabling you to use the monitor with greater comfort.

Warranty with Safety and Trust
EIZO and its authorized distributors offer a five-year full warranty.

Short summary description EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black:
This short summary of the EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO RadiForce RX340, 53.9 cm (21.2"), 1536 x 2048 pixels, LCD, 22 ms, Black

Long summary description EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black:
This is an auto-generated long summary of EIZO RadiForce RX340 computer monitor 53.9 cm (21.2") 1536 x 2048 pixels Black based on the first three specs of the first five spec groups.

EIZO RadiForce RX340. Display diagonal: 53.9 cm (21.2"), Display resolution: 1536 x 2048 pixels. Display: LCD. Response time: 22 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
53.9 cm (21.2")
Display resolution *
1536 x 2048 pixels
Touchscreen *
No
Display brightness (typical)
1000 cd/m²
Response time
22 ms
Contrast ratio (typical) *
1400:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
1.073 billion colours
Pixel pitch
0.21075 x 0.21075 mm
Viewable size, horizontal
32.4 cm
Viewable size, vertical
43.2 cm
Digital horizontal frequency
31 - 127 kHz
Digital vertical frequency
29 - 61 Hz
3D
No
Design
Market positioning *
Medical
Product colour *
Black
Certification
RoHS
Ports & interfaces
DVI-D ports quantity
1
DisplayPorts quantity
1
Card reader integrated
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
7.9 cm
Ergonomics
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-172 - 172°
Tilt adjustment
Yes
Tilt angle range
0 - 30°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Power
Power consumption (typical) *
56 W
Power consumption (standby) *
3 W
Power consumption (max)
125 W
AC input voltage
100 - 240 V
AC input frequency
60 Hz
Packaging content
Cables included
AC, DisplayPort, DVI, USB
Manual
Yes
Weight & dimensions
Width (with stand)
376 mm
Depth (with stand)
245.5 mm
Height (with stand)
599 mm
Weight (with stand)
10.7 kg
Width (without stand)
376 mm
Depth (without stand)
98 mm
Height (without stand)
505 mm
Weight (without stand)
8 kg
Other features
Display
LCD
Built-in subwoofer
No
TV tuner integrated
No
Placement supported
Vertical