X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eizo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18IN 28MM 1280X1024
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L661P
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eizo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6081
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 3 years
Long product name Eizo 18IN 28MM 1280X1024 18.1":
The short editorial description of Eizo 18IN 28MM 1280X1024 18.1"
45.72 cm (18 ") 28MM 1280X1024 L661P TFT TCO99 IN (PC)
Short summary description Eizo 18IN 28MM 1280X1024 18.1":
This short summary of the Eizo 18IN 28MM 1280X1024 18.1" data-sheet is auto-generated and uses the product title and the first six key specs.
Eizo 18IN 28MM 1280X1024, 1280 x 1024 pixels, 300:1, 27 - 82 kHz, 50 - 85 Hz, TÜV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-A, Canadian ICES-003-A, TÜV/S, VCCI-A, EPA EN, 100-120/220-240V, 50/60Hz
Long summary description Eizo 18IN 28MM 1280X1024 18.1":
This is an auto-generated long summary of Eizo 18IN 28MM 1280X1024 18.1" based on the first three specs of the first five spec groups.
Eizo 18IN 28MM 1280X1024. Display diagonal: 46 cm (18.1"), Display brightness: 170 cd/m², Display resolution: 1280 x 1024 pixels. Power consumption (typical): 47 W. Certification: TÜV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-A, Canadian ICES-003-A, TÜV/S, VCCI-A, EPA EN. Width: 43 cm, Depth: 21.8 cm, Height: 45.5 cm. Bundled software: Drivers & Utilities
Eizo 18IN 28MM 1280X1024 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.