location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L557 17IN ANA. DIG.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L557
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 25 ms 250 cd/m² 500:1
Long product name EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FlexScan L557 43 cm (17 inch) Class Color LCD Monitor
More>>>
EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FlexScan L557 43 cm (17 inch) Class Color LCD Monitor
Digital/analog inputs, 50 mm height-adjustable stand, high-precision color control and much more, in the screen size of choice for corporate users.

Short summary description EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO L557 17IN ANA. DIG., 43.2 cm (17"), 1280 x 1024 pixels, 25 ms

Long summary description EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of EIZO L557 17IN ANA. DIG. computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

EIZO L557 17IN ANA. DIG.. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.264 x 0.264 mm
Horizontal scan range
80
Display
Vertical scan range
75
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Weight & dimensions
Width (without stand)
368 mm
Depth (without stand)
198 mm
Height (without stand)
425 mm
Packaging content
Bundled software
EIZO LCD Utility Disk
Other features
Audio system
1 watt + 1 watt