location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16IN 1280X1024 75HZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L465
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40.6 cm (16")
  • - 1280 x 1024 pixels
  • - 45 ms 250 cd/m² 400:1
  • - 45 W
Warranty: 3 years
Long product name EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels :
The long product name of EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16IN 1280X1024 75HZ L465 TCO99 IN (PC)
More>>>
EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels:
The official description of EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When desktop space is at a premium, EIZO’s FlexScan L465 presents a compact, cost-effective and highly practical solution. Its 16" panel offers virtually the same viewing area and resolution display capabilities as the 17" CRT monitors currently used in many offices. But its slim, compact design occupies far less desktop space while also delivering the many performance advantages of today’s most advanced LCD technology. Specific benefits include lower power consumption, inputs for both digital and analog connections, superior standards of brightness and contrast, advanced color control options and built-in stereo speakers.

Short summary description EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels:
This short summary of the EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO 16IN 1280X1024 75HZ, 40.6 cm (16"), 1280 x 1024 pixels, 45 ms

Long summary description EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels:
This is an auto-generated long summary of EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

EIZO 16IN 1280X1024 75HZ. Display diagonal: 40.6 cm (16"), Display resolution: 1280 x 1024 pixels, Response time: 45 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 130°