Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eizo FlexScan F730 19" 1280 x 1024pixels monitor CRT

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eizo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexScan F730
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F730
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eizo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10837
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eizo FlexScan F730 19" 1280 x 1024pixels monitor CRT :
The short editorial description of Eizo FlexScan F730 19" 1280 x 1024pixels monitor CRT

50 cm (19 inch) Class Color CRT Monitor
More>>>
Short summary description Eizo FlexScan F730 19" 1280 x 1024pixels monitor CRT:
This short summary of the Eizo FlexScan F730 19" 1280 x 1024pixels monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
Eizo FlexScan F730, 48.3 cm (19"), 363 x 271 mm, 1280 x 1024 pixels, 120 W, 452 x 455 x 478 mm, 22.8 kg
Long summary description Eizo FlexScan F730 19" 1280 x 1024pixels monitor CRT :

Eizo FlexScan F730. Display diagonal: 48.3 cm (19"), Display viewable area (HxV): 363 x 271 mm. Display resolution: 1280 x 1024 pixels. Power consumption (typical): 120 W. Dimensions (WxDxH): 452 x 455 x 478 mm, Weight: 22.8 kg. Swivel angle range: 45 - 45°

This is an auto-generated long summary of Eizo FlexScan F730 19" 1280 x 1024pixels monitor CRT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.