location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edimax IC-7000 IP Camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edimax Check ‘Edimax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IC-7000 IP Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IC-7000
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Edimax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:17:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Edimax IC-7000 IP Camera 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels
  • - Digital zoom: 4x
  • - 220 g
Long product name Edimax IC-7000 IP Camera 640 x 480 pixels :
The long product name of Edimax IC-7000 IP Camera 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IC-7000 Pan / Tilt IP Camera with Night Vision
More>>>
Short summary description Edimax IC-7000 IP Camera 640 x 480 pixels:
This short summary of the Edimax IC-7000 IP Camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Edimax IC-7000 IP Camera, 4x, 640 x 480 pixels, TCP/IP, SMPT,FTP,PPPoE,DHCP, SD, 0 - 45 °C, 220 g

Long summary description Edimax IC-7000 IP Camera 640 x 480 pixels:
This is an auto-generated long summary of Edimax IC-7000 IP Camera 640 x 480 pixels based on the first three specs of the first five spec groups.

Edimax IC-7000 IP Camera. Digital zoom: 4x. Maximum resolution: 640 x 480 pixels. Supported network protocols: TCP/IP, SMPT,FTP,PPPoE,DHCP. Compatible memory cards: SD. Weight: 220 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:44:46
Uk has collected 1 expert review for Edimax IC-7000 IP Camera 640 x 480 pixels and the rating is 20 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
20%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 06:44:46
Edimaxs IC-7000 is a network IP security camera with motorised pan and tilt. It can be controlled with the bundled software or a web-based interface, both of which can also control up to three other IC-7000 cameras. Installation was tricky at first...
20%