Warranty:
Lifetime warranty & toll-free technical support
Long product name Edge All-in-1 Digital Camera card reader USB 2.0 Silver
:
All-in-1 Digital Camera Card Reader
The long product name of Edge All-in-1 Digital Camera card reader USB 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
All-in-1 Digital Camera Card Reader
More>>>
Short summary description Edge All-in-1 Digital Camera card reader USB 2.0 Silver:
This short summary of the Edge All-in-1 Digital Camera card reader USB 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Edge All-in-1 Digital Camera Card Reader, Silver, Windows 98SE, 2000, ME, XP Mac O/S 9.0 +, USB 2.0, 62 g, 101.6 x 63.5 x 19 mm
Long summary description Edge All-in-1 Digital Camera card reader USB 2.0 Silver:
This is an auto-generated long summary of Edge All-in-1 Digital Camera card reader USB 2.0 Silver based on the first three specs of the first five spec groups.
Edge All-in-1 Digital Camera Card Reader. Product colour: Silver, Compatible operating systems: Windows 98SE, 2000, ME, XP Mac O/S 9.0 +. Interface type: USB 2.0. Weight: 62 g. Dimensions (WxDxH): 101.6 x 63.5 x 19 mm