location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ECOserver EDMT33DL5520, Tower , w/ Dual Intel XEON L5520, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.26 GHz DDR3-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ECOserver Check ‘ECOserver’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDMT33DL5520, Tower server, w/ Dual Intel XEON L5520, 16 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDMT33DL5520
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718226391209
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘ECOserver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ECOserver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ECOserver EDMT33DL5520, Tower , w/ Dual Intel XEON L5520, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.26 GHz DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence L5520 2.26 GHz
  • - 16 GB 1333 MHz DDR3-SDRAM
  • - 14.3 TB DVD-RW
  • - Tower
Warranty: 3 years carry-in. Advanced replacement and on-site service contract are available.
Long product name ECOserver EDMT33DL5520, Tower , w/ Dual Intel XEON L5520, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.26 GHz DDR3-SDRAM :
The long product name of ECOserver EDMT33DL5520, Tower , w/ Dual Intel XEON L5520, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.26 GHz DDR3-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EDMT33DL5520, Tower server, w/ Dual Intel XEON L5520, 16 GB
More>>>
Short summary description ECOserver EDMT33DL5520, Tower , w/ Dual Intel XEON L5520, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.26 GHz DDR3-SDRAM:
This short summary of the ECOserver EDMT33DL5520, Tower , w/ Dual Intel XEON L5520, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.26 GHz DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

ECOserver EDMT33DL5520, Tower server, w/ Dual Intel XEON L5520, 16 GB, 2.26 GHz, L5520, 16 GB, DDR3-SDRAM, 14.3 TB, Tower

Long summary description ECOserver EDMT33DL5520, Tower , w/ Dual Intel XEON L5520, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.26 GHz DDR3-SDRAM:
This is an auto-generated long summary of ECOserver EDMT33DL5520, Tower , w/ Dual Intel XEON L5520, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.26 GHz DDR3-SDRAM based on the first three specs of the first five spec groups.

ECOserver EDMT33DL5520, Tower server, w/ Dual Intel XEON L5520, 16 GB. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: L5520. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 14.3 TB, HDD interface: Serial ATA, Optical drive type: DVD-RW. Redundant power supply (RPS) support. Chassis type: Tower

Brand Image Product code Product Stock Price from
ECOserver

ECOserver EDMT33DL5530, Tower , w/ Dual Intel XEON L5530, 16 GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.4 GHz DDR3-SDRAM
(show image)
EDMT33DL5530 EDMT33DL5530, Tower server, w/ Dual Intel XEON L5530, 16 GB 0.00
(excl. VAT)
0 (incl. VAT)
ECOserver

ECOserver EDMT30L5530, Tower , w/ Intel XEON L5530, 2GB server 14.3 TB Blade Intel® Xeon® 5000 Sequence 2.4 GHz 4 GB DDR3-SDRAM
(show image)
EDMT30L5530 EDMT30L5530, Tower server, w/ Intel XEON L5530, 2GB 0.00
(excl. VAT)
0 (incl. VAT)
ECOserver

ECOserver EDMT30L5506, Tower , w/ Intel XEON L5506, 2GB server 14.3 TB Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM
(show image)
EDMT30L5506 EDMT30L5506, Tower server, w/ Intel XEON L5506, 2GB 0.00
(excl. VAT)
0 (incl. VAT)
ECOserver

ECOserver EDMT28L3426, Tower , w/ Intel XEON L3426, 2GB server 20.5 TB Intel® Xeon® 3000 Sequence 1.86 GHz 4 GB
(show image)
EDMT28L3426 EDMT28L3426, Tower server, w/ Intel XEON L3426, 2GB 0.00
(excl. VAT)
0 (incl. VAT)