X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comet EX RT. Single phase, standard tower UPS, 7 kVA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68070
Category :
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 13:07:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 42040
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 1-year warranty, including battery.
Long product name Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA:
The short editorial description of Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA
7 kVA, 4.9 kW output power, 1 Comet EX RT Power module + 1 Comet EXB RT Battery module

Marketing text Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA

:
The official marketing text of Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA as supplied by the manufacturer
High-availability

◗ Hot swappable UPS and battery modules.
◗ Internal bypass and maintenance bypass included as standard.
◗ The UPS can be connected to two independent electrical sources (sources 1 and 2 can be common or separate).
◗ Large input voltage range without draining the battery: 230V +20% to -30% single phase and 400V +15% to -20% three phase.
◗ Batteries tested automatically at regular intervals and protected against deep discharge.
◗ N+1 redundancy supported by two single units.

Wide choice of backup times
◗ From 10 minutes to 2 hours with battery modules or up to 8 hours using the CLA charger module.
◗ Optional Battery Integration System for automatic recognition of battery modules and minimising size.

Ergonomy
◗ Multilingual LCD display and LEDs for rapid view of the UPS status and the operating log.
◗ Self diagnosis and fault messages.

Can be integrated into even the most demanding environments:

Computer
◗ Tower / 6U Rack convertible.
◗ Comprehensive range of Power
Distribution Units for convenient power distribution within the rack.

Industrial
◗ Compatible with all types of generator set.
◗ Can be integrated into building management systems
◗ Steel casing
◗ Operating temperature up to 45°C
◗ Meets Marine vibration test requirements
◗ Optional supervision and remote control from UPS terminal control.
Short summary description Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA:
This short summary of the Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA, Tower, Sealed Lead Acid (VRLA), Solution-Pac 2, 0 - 40 °C, 444.5 x 261.2 x 700 mm, IEC 62040-1/IEC 60950/UL 1778 and CSA 22.2 EMC: IEC 62040-2; EN 50091-2; FCC class A, EMC B level
Long summary description Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA:
This is an auto-generated long summary of Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA based on the first three specs of the first five spec groups.
Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA. Output power capacity: 7000 VA, Output power: 4900 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 18 min, Typical backup time at full load: 7 min. Form factor: Tower. Certification: IEC 62040-1/IEC 60950/UL 1778 and CSA 22.2 EMC: IEC 62040-2; EN 50091-2; FCC class A, EMC B level. Weight: 88.3 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output power capacity*
The maximum power that the device can produce.
7000 VA
Output power*
The power that the device can produce.
4900 W
Emergency Power Off (EPO)
Yes
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Modem (RJ-11) ports
1
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
18 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
7 min
Design
Form factor*
The shape or design of the product.
Tower
Performance
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Certificates
Certification
IEC 62040-1/IEC 60950/UL 1778 and CSA 22.2
EMC: IEC 62040-2; EN 50091-2; FCC class A, EMC B level
UL/TÜV, GS mark,CB, C-Tick,CE, IEC 68-2-6
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
88.3 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Solution-Pac 2
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
444.5 x 261.2 x 700 mm
Networking features
10Base-T/100Base-TX Ethernet
I/O ports
An interface on a device to which you can connect another device.
6 x DB9 2 A 48 V DC
Brand
Image
Product code
Product
Stock
Price from
Eaton EX RT 5 3:1 Network
Eaton EX RT 5 3:1 Network
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68056
USD 4831.19
(excl. VAT)
USD 5797.43(incl. VAT)
Eaton EX RT11 3:1 Network
Eaton EX RT11 3:1 Network
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68116
USD 7004.06
(excl. VAT)
USD 8404.86(incl. VAT)
Eaton EX RT 5 3:1
Eaton EX RT 5 3:1
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68054
 — 
Eaton EX RT 11 3:1
Eaton EX RT 11 3:1
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68114
USD 4878.38
(excl. VAT)
USD 5854.06(incl. VAT)
Eaton Comet EX RT. Single phase, rack UPS, 7 kVA + EXB RT battery module + Rack kit
Eaton Comet EX RT. Single phase, rack UPS, 7 kVA + EXB RT battery module + Rack kit
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68072+68078+68002
 — 
Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA
Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68110
 — 
Eaton EX RT 7 3:1 Network
Eaton EX RT 7 3:1 Network
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68076
 — 
Eaton Comet EX RT. Single phase, standard rack UPS, 11 kVA
Eaton Comet EX RT. Single phase, standard rack UPS, 11 kVA
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68112
 — 
Eaton Comet EX RT. Single phase, standard rack UPS, 11 kVA + EXB RT battery module + Rack kit
Eaton Comet EX RT. Single phase, standard rack UPS, 11 kVA + EXB RT battery module + Rack kit
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
68112+68118+68002
 —