X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comet EXtreme tower UPS, 4.5 kVA, standard module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67865
Category :
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:30:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11446
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 1-year warranty, including batteries.
Standard exchange of the product, including the battery module, if it proves to be defective.
Long product name Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module:
The short editorial description of Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module
Tower UPS, 4.5 kVA, standard module (Power module + 1 Battery module), 3 kW output power, EMC Level B + EPO

Marketing text Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module

:
The official marketing text of Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module as supplied by the manufacturer
High availability

◗ UPS and battery fully interchangeable on-line: thanks to the manual bypass, there is no interruption of the power supply to the protected position during replacement of the UPS or the battery.
◗ In addition to the manual bypass, the Comet EXtreme is equipped as standard with an automatic bypass which transfers the load to the mains supply in the event of an overload or a fault.
◗ No demand on the batteries over a wide range of input voltages (85 to 265 Volts).

Choice of battery capacities

◗ Standard battery capacity ranging from 20 minutes (at 70 % load) up to several hours with battery extension modules.
◗ Very long endurance (up to 8 hours at full power) with the CLA charger module.

Protection for equipment which is sensitive to electromagnetic interference:
Comet EXtreme conforms to the most stringent EMC standards (Level B):


◗ standard version: rack format,
◗ optional tower format.

Perfect integration into service sector environments

Rack format
◗ 8 U (1 x 4 U battery module + 1 x UPS 4 U module) for the 4.5 and 6 kVA versions.
◗ 13 U (2 x 4 U battery modules + 1 x UPS 5 U module) for the 9 and 12 kVA versions.
◗ Compatible with racks from 600 to 900 mm deep.
◗ Optional Comet PDU: IEC 10 A and 16 A terminal block to facilitate electrical distribution in the rack (electrical panel not required).

Tower format
◗ Less than 450 mm high, the Comet Extreme can easily be installed beneath a console table, a reception desk or in a power room.

Visual and audible check

LEDs and an audible alarm on the front panel of the Comet EXtreme provide instant identification of the alarms and rapid verification of the status of the UPS.

Solution-Pac software suite supplied on CD with each unit
To control the protected servers (clean shutdown) and for local or remote supervision of the UPS.
Management-Pac 2 software suite on CD
NMS integration kit: HP Openview, IBM Tivoli Netview, CA Unicenter, etc.

SNMP/Web network card
To connect the UPS to the Ethernet 10/100 network, to relay SNMP warnings and to supervise the UPS via a single Web interface.
Environment Sensor for the SNMP/Web card SNMP and Web monitoring of Temperature & Humidity & the status of 2 contacts.

JBus/ModBus card
To connect the UPS to a building management system.

Status information card
To relay the status of the UPS in the form of free potential contacts plus emergency stop.

Remote LCD display for controlling the UPS
To remotely locate the interface of the UPS up to 25 m and to display its parameters.
Short summary description Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module:
This short summary of the Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module, Sealed Lead Acid (VRLA), Tower, 0 - 40 °C, EN 50091-3; EN 50091-1; IEC 60 950., Solution-Pac software suite, output terminal block
Long summary description Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module:
This is an auto-generated long summary of Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module based on the first three specs of the first five spec groups.
Eaton Comet EXtreme tower UPS, 4.5 kVA, standard module. Output power capacity: 4500 VA, Output power: 3000 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 32 min, Typical backup time at full load: 13 min. Form factor: Tower. Certification: EN 50091-3; EN 50091-1; IEC 60 950.. Weight: 62 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output power capacity*
The maximum power that the device can produce.
4500 VA
Output power*
The power that the device can produce.
3000 W
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
32 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
13 min
Design
Form factor*
The shape or design of the product.
Tower
Performance
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Certificates
Certification
EN 50091-3; EN 50091-1; IEC 60 950.
EMC: EN 50091-2; EN 55022/B,EN 55011/B, IEC 61000-4, IEC 61000-3-2.
TÜV, GS mark, C-Tick,CE
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
62 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Solution-Pac software suite
Other features
Output connections
output terminal block
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
terminal board
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
443 x 346 x 465 mm
Networking features
10Base-T /100Base-TX Ethernet
I/O ports
An interface on a device to which you can connect another device.
1x RS-232
2x slots for transverse-format cards
Brand
Image
Product code
Product
Stock
Price from
Eaton Comet EXtreme Tower UPS, 12 kVA, standard module
Eaton Comet EXtreme Tower UPS, 12 kVA, standard module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67925
 — 
Eaton Comet EXtreme tower UPS, 9 kVA, standard module + Comet EXB LA Battery Module
Eaton Comet EXtreme tower UPS, 9 kVA, standard module + Comet EXB LA Battery Module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67905+67974
 — 
Eaton Comet EXtreme Rack UPS, 12 kVA, standard module
Eaton Comet EXtreme Rack UPS, 12 kVA, standard module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67935
 — 
Eaton Comet EXtreme tower UPS, 6 kVA, standard module
Eaton Comet EXtreme tower UPS, 6 kVA, standard module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67885
 — 
Eaton Comet EXtreme Rack UPS, 9 kVA, standard module
Eaton Comet EXtreme Rack UPS, 9 kVA, standard module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67915
 — 
Eaton Comet EXtreme 4.5 kVA Tower Power module + Comet EXB Tower Battery Module
Eaton Comet EXtreme 4.5 kVA Tower Power module + Comet EXB Tower Battery Module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67860-67970
 — 
Eaton Comet EXtreme Rack UPS, 4.5kVA, standard module
Eaton Comet EXtreme Rack UPS, 4.5kVA, standard module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67875
 — 
Eaton Comet EXtreme Tower Power module, 6 kVA + Comet EXB Tower Battery Module
Eaton Comet EXtreme Tower Power module, 6 kVA + Comet EXB Tower Battery Module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67880 BNDL
 — 
Eaton Comet EXtreme tower UPS, 9 kVA, standard module
Eaton Comet EXtreme tower UPS, 9 kVA, standard module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67905
 — 
Eaton Comet EXtreme Rack UPS, 6 kVA, standard module
Eaton Comet EXtreme Rack UPS, 6 kVA, standard module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67895
 — 
Eaton Comet EXtreme 9 kVA Rack Power module + 2 Comet EXB Rack Battery Modules
Eaton Comet EXtreme 9 kVA Rack Power module + 2 Comet EXB Rack Battery Modules
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67913+2X67990
 — 
Eaton Comet EXtreme 9 kVA Tower Power module + 2 Comet EXB Tower Battery Modules
Eaton Comet EXtreme 9 kVA Tower Power module + 2 Comet EXB Tower Battery Modules
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67900+2X67970
 — 
Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module
Eaton Comet EXtreme 4.5 kVA Rack Power Module + Comet EXB Battery Module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67873-67990
 — 
Eaton Comet EXtreme Tower Power module, 6 kVA + Comet EXB Tower Battery Module
Eaton Comet EXtreme Tower Power module, 6 kVA + Comet EXB Tower Battery Module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
67880+67970
 —