Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67840+67941 show
Show alternative article codes used in the online market place
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14251
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year warranty, including batteries.
Standard exchange of the product, including the batteries, if it proves to be defective.
Long product name Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS) :
The short editorial description of Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS)

Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module, DIN connectors
More>>>

Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS):
The official marketing text of Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS) as supplied by the manufacturer
Comprehensive protection

◗ On-line double conversion technology. High availability
◗ The UPS + Battery Module can be unplugged and replaced without disconnecting the power supply to the connected items of equipment ('Hot Swap' versions with maintenance bypass).
◗ Wide input voltage tolerance, reducing the number of changeovers to battery power.
◗ Automatic bypass device in the event of an overload or fault.
◗ Redundancy provided by the Pulsar STS Source Transfer System (optional).

Ease and flexibility of connection

◗ 'Plug-and-play' versions with integral multi-socket connector (the ‘Fault-Tolerant’ and 'Hot Swap' versions are available with various connector configurations).
◗ Versions for connection to terminal boards to facilitate electrical power distribution upstream of the UPS ('Install' version).

Supervision

◗ Numerous supervision options: SNMP, Web, backup Web (SSL), JBus / ModBus, contacts or remote display panel.
◗ NMS integration: HP OpenView, IBM Tivoli Netview, CA Unicenter, etc.
◗ Shutdown of multiple servers (Solution-Pac software supplied).

accommodated in confined spaces

◗ Tower versions: ultra-compact format.
◗ Rack versions: short depth for compatibility with 600 mm racks (4U high).
◗ Connection accessories for racks (optional 0U/1U Pulsar PDU rackmounted sockets).

Extended-endurance solutions

◗ EXB battery extension units.
◗ CLA version with Extended-Endurance Charger for customised battery solutions.

Solution-Pac software suite supplied on CD with each unit
To control the protected servers (clean shutdown) and for remote or local supervision of the UPS.
Management-Pac 2 software suite on CD

SNMP/Web network card
To connect the UPS to the Ethernet 10/100 network, to relay SNMP warnings and to supervise the UPS via a single Web interface.

Environment Sensor for the SNMP/Web card
SNMP and Web monitoring of Temperature & Humidity & the status of 2 contacts. JBus/ModBus card To connect the UPS to a building management system.

Status information card
To relay the status of the UPS in the form of potential-free contacts plus emergency stop.

Remote LCD display panel for UPS control
To locate the interface up to 25 metres away from the UPS and to display its parameters.
Short summary description Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS):
This short summary of the Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module, 3000 VA, 2000 W, 20 min, 9 min, CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC 62040-2, 36 kg
Long summary description Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS) :

Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module. Output power capacity: 3000 VA, Output power: 2000 W. Typical backup time at half load: 20 min, Typical backup time at full load: 9 min. Certification: CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC 62040-2. Weight: 36 kg. Bundled software: Solution-Pac software suite

This is an auto-generated long summary of Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module 3000VA uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
3000 VA
Output power *
The power that the device can produce.
2000 W
Battery
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
20 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
9 min
Certificates
Certification
CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC 62040-2 Class B
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
36 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Solution-Pac software suite
Other features
Output connections
4 x DIN
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
IEC C20 (16 A)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 462 x 177 mm
I/O ports
An interface on a device to which you can connect another device.
1 Serial RS-232 1 Transverse-format slot