location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Pulsar CL1 TV Black 1 AC outlet(s) 220 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar CL1 TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66513
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton Pulsar CL1 TV Black 1 AC outlet(s) 220 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1110 J 1 AC outlet(s) 220 V
  • - 52 dB
  • - Black
Long product name Eaton Pulsar CL1 TV Black 1 AC outlet(s) 220 V :
The long product name of Eaton Pulsar CL1 TV Black 1 AC outlet(s) 220 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pulsar CL1 TV USE(FR) Sockets
More>>>
Short summary description Eaton Pulsar CL1 TV Black 1 AC outlet(s) 220 V:
This short summary of the Eaton Pulsar CL1 TV Black 1 AC outlet(s) 220 V data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Pulsar CL1 TV, 1110 J, 1 AC outlet(s), 220 V, Black, 52 dB, 240 g

Long summary description Eaton Pulsar CL1 TV Black 1 AC outlet(s) 220 V:
This is an auto-generated long summary of Eaton Pulsar CL1 TV Black 1 AC outlet(s) 220 V based on the first three specs of the first five spec groups.

Eaton Pulsar CL1 TV. Surge energy rating: 1110 J, AC outlets quantity: 1 AC outlet(s), Nominal input voltage: 220 V. Product colour: Black, EMI/RFI noise filtering: 52 dB. Weight: 240 g. Dimensions (WxDxH): 69 x 65 x 105 mm. Maximum spike current: 30000 A

Brand Image Product code Product Stock Price from
Eaton

Eaton Pulsar CL5 FN Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66531 Pulsar CL5 FN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 TEL FN Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66532 Pulsar CL5 TEL FN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL8 Tel+TV USE(FR) Blue 8 AC outlet(s) 220 V 1.8 m
(show image)
66521 Pulsar CL8 Tel+TV USE(FR) 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL8 Tel+TV Blue 8 AC outlet(s) 220 V 1.8 m
(show image)
66522 Pulsar CL8 Tel+TV 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 TV Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66520 Pulsar CL5 TV 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 TV USE(FR) Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66519 Pulsar CL5 TV USE(FR) 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL1 Tel Black 1 AC outlet(s) 220 V
(show image)
66512 Pulsar CL1 Tel 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL1 Tel
(show image)
66511 Pulsar CL1 Tel 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 Tel Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66518 Pulsar CL5 Tel 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CL5 USE(FR) Black 5 AC outlet(s) 220 V 1.8 m
(show image)
66515 Pulsar CL5 USE(FR) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)