X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar CT30 Power supply conditioner.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66315
Category :
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:42:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11353
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 1-year warranty.
Standard exchange of the product if it proves to be defective.
Long product name Eaton Pulsar CT30 Power supply conditioner.:
The short editorial description of Eaton Pulsar CT30 Power supply conditioner.
A quality power supply for protecting sensitive equipment, 3000VA/2400W output power, total electrical isolation, continuous voltage regulation

Marketing text Eaton Pulsar CT30 Power supply conditioner.

:
The official marketing text of Eaton Pulsar CT30 Power supply conditioner. as supplied by the manufacturer
Pulsar CT protects sensitive electronic equipment (laboratory instruments, programmable logic units, etc.):

◗ total electrical isolation,
◗ continuous voltage regulation,
◗ elimination of harmonics from the electrical power supply.

In this way, they eliminate premature damage to the electrical components in the equipment.

Total electrical isolation between the input and the output

The power supply to the application is unaffected by any electrical fault, even a 4,000-volt lightning strike!

Continuous voltage regulation

The Pulsar CT continuously regulates any voltage fluctuations within a range of 3 to 5 %.

Removal of harmonics from the electrical power supply

Pulsar CT filters harmonics from the output voltage and from the sink current. This ensures that any interference generated by the power unit (harmonic current) is not fed back upstream into the electrical power supply.

Unrivalled performance
◗ Common mode filtering.
◗ Unlimited resistance to shortcircuits.
◗ Continuous voltage regulation.
◗ Protection against transients (< 20 ms).

Straightforward integration
◗ Compact design.
◗ Attractive appearance.
◗ Direct connection via output sockets (CT 3/6/12).
◗ 'POWER ON' indicator lamp on the front panel.
◗ Fault alarms (CT 30/50).
Short summary description Eaton Pulsar CT30 Power supply conditioner.:
This short summary of the Eaton Pulsar CT30 Power supply conditioner. data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton Pulsar CT30 Power supply conditioner., 3000VA / 2400W, EN 50 091 - 2 & IEC 1000 - 4 - 2 / 1000 - 4 - 5, IEC 950/EN 60 950/EN 50 091 - 1, EN 50 091 - 2 & 50 022/11 - B, 300 x 500 x 293 mm
Long summary description Eaton Pulsar CT30 Power supply conditioner.:
This is an auto-generated long summary of Eaton Pulsar CT30 Power supply conditioner. based on the first three specs of the first five spec groups.
Eaton Pulsar CT30 Power supply conditioner.. Nominal power: 3000VA / 2400W. Compatibility: EN 50 091 - 2 & IEC 1000 - 4 - 2 / 1000 - 4 - 5. Weight: 40 kg. Safety: IEC 950/EN 60 950/EN 50 091 - 1, Electromagnetic compatibility: EN 50 091 - 2 & 50 022/11 - B. Dimensions (WxDxH): 300 x 500 x 293 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Nominal power*
3000VA / 2400W W
Performance
Compatibility
The other products, software and hardware this product can be used with.
EN 50 091 - 2 & IEC 1000 - 4 - 2 / 1000 - 4 - 5
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 kg
Certificates
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
EN 50 091 - 2 & 50 022/11 - B
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC 950/EN 60 950/EN 50 091 - 1
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
300 x 500 x 293 mm
Brand
Image
Product code
Product
Stock
Price from
Eaton Pulsar CT12 Power supply conditioner. USE sockets
Eaton Pulsar CT12 Power supply conditioner. USE sockets
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66311
 — 
Eaton Pulsar CT50 Power supply conditioner.
Eaton Pulsar CT50 Power supply conditioner.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66318
 — 
Eaton Pulsar CT3 Power supply conditioner. DIN sockets
Eaton Pulsar CT3 Power supply conditioner. DIN sockets
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66292
 — 
Eaton Pulsar CT6 Power supply conditioner. USE sockets
Eaton Pulsar CT6 Power supply conditioner. USE sockets
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66301
 — 
Eaton Pulsar CT6 Power supply conditioner. DIN sockets
Eaton Pulsar CT6 Power supply conditioner. DIN sockets
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66302
 — 
Eaton Pulsar CT12 Power supply conditioner. DIN sockets
Eaton Pulsar CT12 Power supply conditioner. DIN sockets
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66312
 — 
Eaton Pulsar CT3 Power supply conditioner. USE sockets
Eaton Pulsar CT3 Power supply conditioner. USE sockets
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
66291
 —