X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar Evolution 2200 RT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66232
Category :
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15495
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3-year extended warranty
Long product name Eaton Pulsar Evolution 2200 RT:
The short editorial description of Eaton Pulsar Evolution 2200 RT
Pulsar Evolution Rack/Tower 2200 - 2200VA / 1540W

Marketing text Eaton Pulsar Evolution 2200 RT

:
The official marketing text of Eaton Pulsar Evolution 2200 RT as supplied by the manufacturer
The evolution of computer networks currently reflects two main trends:
increasingly critical applications and ever-higher equipment densities.
The result is a growing need for reliable, ultra-compact powerprotection
solutions.

MGE UPS SYSTEMS meets this need with Pulsar Evolution, the ideal
high-density power-protection solution for networking equipment, rack-optimized servers, traditional rack and tower servers and network storage systems.

Pulsar Evolution is not only the most compact solution on the market,
it also offers the widest range of installation possibilities.
And all mounting accessories come with every UPS.

Pulsar Evolution uses a new high-frequency Line-Interactive technology to bring users an ultra-compact UPS that delivers a sinewave output, correcting voltage variations and offering wide input voltage tolerances (up to150V - 294V).
UPS-Driver software, supplied with every UPS, lets you adjust the main operating parameters to ensure compatibility with all situations, in particular with respect to input voltage tolerances and UPS sensitivity.

In addition, the batteries of all Pulsar Evolution UPSs are hot-swappable from the front.

Pulsar Evolution UPSs come with a USB port and a Serial port for compatibility with the existing and future machines.

And last but not least, Pulsar Evolution UPSs come with 2 or 4 programmable outlets that can be used to reset network devices remotely and allocate longer backup times to the most critical equipment.
Short summary description Eaton Pulsar Evolution 2200 RT:
This short summary of the Eaton Pulsar Evolution 2200 RT data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton Pulsar Evolution 2200 RT, USB, Serial, local power management software & remote power management f Windows XP/2000/NT/98, Linux, Netware, O, 1-3 EXB modules, 8 x IEC 320 PowerShare - 2x2, 88 x 640 x 438 mm, CE, TÜV GS-Mark
Long summary description Eaton Pulsar Evolution 2200 RT:
This is an auto-generated long summary of Eaton Pulsar Evolution 2200 RT based on the first three specs of the first five spec groups.
Eaton Pulsar Evolution 2200 RT. Output power capacity: 2200 VA, Output power: 1540 W. Battery type: 1-3 EXB modules. Certification: CE, TÜV GS-Mark, Safety: EN 50091-1-1/EN60950(RD),IEC 60950,T†V GS-Mark. Weight: 33.9 kg. Bundled software: local power management software & remote power management f Windows XP/2000/NT/98, Linux, Netware, O
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output power capacity*
The maximum power that the device can produce.
2200 VA
Output power*
The power that the device can produce.
1540 W
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
1-3 EXB modules
Hot-swap battery
Yes
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
EN 50091-1-1/EN60950(RD),IEC 60950,T†V GS-Mark
Certification
CE, TÜV GS-Mark
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
33.9 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
local power management software & remote power management f Windows XP/2000/NT/98, Linux, Netware, OpenServer, Unixware, SUN Solaris, IBM AIX, HP UX, Compaq Tru64, etc.
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, Serial
Output connections
8 x IEC 320
PowerShare - 2x2
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
88 x 640 x 438 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Output voltage note
200/220/240V
I/O ports
An interface on a device to which you can connect another device.
1 USB
1 Serial
Brand
Image
Product code
Product
Stock
Price from
APC

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63310 channel partners already
APC Smart-UPS 2200VA USB & Serial RM 2U 230V
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SUA2200RMI2U
USD 895.68
(excl. VAT)
USD 1101.69(incl. VAT)
APC

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63310 channel partners already
APC Smart-UPS 2200VA
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SUA2200I
USD 989.08
(excl. VAT)
USD 989.08(incl. VAT)