Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar Evolution 800 Line-interactive Tower
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66226
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17305
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 17 Oct 2017 06:14:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year extended warranty
Long product name Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS) :
The short editorial description of Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS)

Pulsar Evolution Tower 800 - 800VA /560W, Mini-Tower version
More>>>

Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS):
The official marketing text of Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS) as supplied by the manufacturer
The evolution of computer networks currently reflects two main trends:
increasingly critical applications and ever-higher equipment densities.
The result is a growing need for reliable, ultra-compact powerprotection
solutions.

MGE UPS SYSTEMS meets this need with Pulsar Evolution, the ideal
high-density power-protection solution for networking equipment, rack-optimized servers, traditional rack and tower servers and network storage systems.

Pulsar Evolution is not only the most compact solution on the market,
it also offers the widest range of installation possibilities.
And all mounting accessories come with every UPS.

Pulsar Evolution uses a new high-frequency Line-Interactive technology to bring users an ultra-compact UPS that delivers a sinewave output, correcting voltage variations and offering wide input voltage tolerances (up to150V - 294V).
UPS-Driver software, supplied with every UPS, lets you adjust the main operating parameters to ensure compatibility with all situations, in particular with respect to input voltage tolerances and UPS sensitivity.

In addition, the batteries of all Pulsar Evolution UPSs are hot-swappable from the front.

Pulsar Evolution UPSs come with a USB port and a Serial port for compatibility with the existing and future machines.

And last but not least, Pulsar Evolution UPSs come with 2 or 4 programmable outlets that can be used to reset network devices remotely and allocate longer backup times to the most critical equipment.
Short summary description Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS):
This short summary of the Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton Pulsar Evolution 800 Line-interactive Tower, 800 VA, 560 W, Sealed Lead Acid (VRLA), Plug-in, 40 dB, 0 - 35 °C
Long summary description Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS) :

Eaton Pulsar Evolution 800 Line-interactive Tower. Output power capacity: 800 VA, Output power: 560 W. Battery technology: Sealed Lead Acid (VRLA), Battery type: Plug-in. Noise level: 40 dB. Certification: EN 50091-2,EN 50022/B,IEC 62040-2,IEC 61000-3-2,IEC 61000-3-3 ISO 9001, Safety: EN 50091-1-1/EN60950(RD),IEC 60950,TÜV GS-Mark. Weight: 10.5 kg

This is an auto-generated long summary of Eaton Pulsar Evolution 800 Line-interactive Tower 800VA uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
800 VA
Output power *
The power that the device can produce.
560 W
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Plug-in
Hot-swap battery
Yes
Performance
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
40 dB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operating relative humidity (H-H)
20 - 90%
Certificates
Certification
EN 50091-2,EN 50022/B,IEC 62040-2,IEC 61000-3-2,IEC 61000-3-3 ISO 9001
Safety
List of regulatory safety standards for all countries in which this product has been certified.
EN 50091-1-1/EN60950(RD),IEC 60950,TÜV GS-Mark
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
UPS-Driver Windows. local power management software, SNMP proxy-agents f Windows 2000/NT/98 Linux, Netware, OpenServer, Unixware, SUN Solaris, IBM AIX, HP UX, Compaq Tru64, etc.
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, Serial
Output connections
4 x IEC 320 2 x PowerShare
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
237 x 415 x 150 mm
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Output voltage note
200/220/240 V
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98, SCO OpenServer, IBM AIX, SunSoft Solaris, Compaq Tru64 UNIX, HP-UX, Novell NetWare, Linux, Microsoft Windows 2000 / NT4.0
I/O ports
An interface on a device to which you can connect another device.
1x USB 1x RS-232 1x RJ-45
Brand Image Product code Product Stock Price from
APC SUA750I 750VA Black uninterruptible power supply (UPS) APC SUA750I 750VA Black uninterruptible power supply (UPS)
(show image)
SUA750I SUA750I EUR 0,38
(excl. VAT)
EUR 0,38 (incl. VAT)