X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U-Talk/Basic communication card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66060
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3553340660603
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Dec 2016 01:05:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 36147
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Eaton U-Talk/Basic communication card:
The short editorial description of Eaton U-Talk/Basic communication card
The RS232/ASCII communication card. Enables transmission to a computer tool of a set of data concerning UPS operating status.

Marketing text Eaton U-Talk/Basic communication card

:
The official marketing text of Eaton U-Talk/Basic communication card as supplied by the manufacturer
The RS232/ASCII communication card enables transmission to a computer tool of a set of data concerning UPS (Uninterruptible Power Supply) operating status. It is equipped with two communication channels which can be used simultaneously but completely independently from one another. It complies with the Microsoft™ "Plug&Play" standard for PC peripheral identification.
Both communication ports issue information in the form of an RS232 serial link, supported by MGE UPS SYSTEMS’ own communication protocol. The software contained in Solution-Pac™ enable use of the data supplied by this protocol.
Both communication ports also issue the following information on the DB9 connector pins:

◗ operation on mains (as opposed to battery);
◗ operation on mains 2 (static switch or manual bypass);
◗ low battery warning;
◗ operation on UPS;
◗ operation on battery.
Short summary description Eaton U-Talk/Basic communication card:
This short summary of the Eaton U-Talk/Basic communication card data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton U-Talk/Basic communication card, -40 - 70 °C
Long summary description Eaton U-Talk/Basic communication card:
This is an auto-generated long summary of Eaton U-Talk/Basic communication card based on the first three specs of the first five spec groups.
Eaton U-Talk/Basic communication card
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2x RS-232
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 70°C