X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STS16. Pulsar Source Transfer Switch 16A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66027
Category :
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
power distribution units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:13:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12634
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 2-year guarantee.
Standard exchange of the product if it proves to be defective.
Long product name Eaton STS16. Pulsar Source Transfer Switch 16A:
The short editorial description of Eaton STS16. Pulsar Source Transfer Switch 16A
supplies 2 independent sources to servers and circuit equipment which have one input. 6x IEC C13 & 1x IEC C19 connectors

Marketing text Eaton STS16. Pulsar Source Transfer Switch 16A

:
The official marketing text of Eaton STS16. Pulsar Source Transfer Switch 16A as supplied by the manufacturer
Redundancy

At present, only top-of-the-range servers are equipped with a dual electrical power supply. In their original form the majority of these types of equipment - including concentrators, switches, auto-routers, invoicing servers, SMS servers and middle-of-the range servers - are singleconnection, that is to say they have only one electrical input supply. With the Pulsar STS, every rack of critical
equipment can be connected to a redundant power supply.
Both sources (primary and secondary) are connected, in a very straightforward manner, to the STS in the base of the rack. The Pulsar STS then controls the
redundancy of this electrical power supply. If the primary source fails,
transfer to the secondary source is automatic and instantaneous.

Simple and cost-effective

Considering its advanced design, the price of the Pulsar STS is highly competitive compared with the 'dual power supply' options available from
suppliers of computer equipment. 1 U high, the unit can be installed very easily in the rack. Five LEDs indicate the status of the sources and the STS.

Reliability

Designed to provide redundancy as close as possible to the equipment, the Pulsar STS deploys a ‘break before make’ technology based on relays:
◗ in the event of a short-circuit, the Pulsar STS ensures that the fault cannot affect the alternative source, so that power continues to be supplied to the fault-free equipment,
◗ Power is transferred without overlap of the sources in order to prevent any node of reliability,
◗ Even if it suffers a fault, the Pulsar STS continues to supply power to the equipment from the remaining available source.
Short summary description Eaton STS16. Pulsar Source Transfer Switch 16A:
This short summary of the Eaton STS16. Pulsar Source Transfer Switch 16A data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton STS16. Pulsar Source Transfer Switch 16A, 2 x IEC C20, 6x IEC C13 1x IEC C19, 43 x 250 x 430 mm, EN 50091-1 EMC: EN 50022/B, IEC 1000-4 CE, TÜV/GS/UL
Long summary description Eaton STS16. Pulsar Source Transfer Switch 16A:
This is an auto-generated long summary of Eaton STS16. Pulsar Source Transfer Switch 16A based on the first three specs of the first five spec groups.
Eaton STS16. Pulsar Source Transfer Switch 16A. Maximum input current per phase: 16 A. Input connection type: 2 x IEC C20, Output connections: 6x IEC C13 1x IEC C19. Dimensions (WxDxH): 43 x 250 x 430 mm, Weight: 5 kg. Certification: EN 50091-1 EMC: EN 50022/B, IEC 1000-4 CE, TÜV/GS/UL
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Maximum input current per phase
16 A
Ports & interfaces
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
2 x IEC C20
Output connections
6x IEC C13
1x IEC C19
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
43 x 250 x 430 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Certificates
Certification
EN 50091-1
EMC: EN 50022/B, IEC 1000-4
CE, TÜV/GS/UL