location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Bluetooth Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynabook Bluetooth Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS0117NA1HED
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2023 09:15:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Bluetooth Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth connection
  • - Noise cancelling microphone
  • - Adjustable headband and microphone
  • - Mute and volume buttons
  • - Wide compatibility
Long product name Dynabook Bluetooth Headset :
The long product name of Dynabook Bluetooth Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth/USB-C, 300 mAh Li-ion, 155 x 168 x 63 mm
More>>>
Short summary description Dynabook Bluetooth Headset:
This short summary of the Dynabook Bluetooth Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Bluetooth Headset, Wired & Wireless, Calls/Music, 160 g, Headset, Black

Long summary description Dynabook Bluetooth Headset:
This is an auto-generated long summary of Dynabook Bluetooth Headset based on the first three specs of the first five spec groups.

Dynabook Bluetooth Headset. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 160 g. Product colour: Black

Stay in touch, from anywhere
Stay in touch, from anywhere

In a world of hybrid working, having an easy way to communicate clearly is essential. The Dynabook Bluetooth Headset does away with cables and dongles, keeping your hands and device ports free so you can focus on what really matters. Keep in touch for longer, and in total comfort.

Country Distributor
United Kingdom 2 distributor(s)