X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12mm LetraTAG Iron-on
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0718850 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5411313187695
Category :
Tapes which can be used to make labels.
label-making tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Mar 2016 22:13:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 71190
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name DYMO 12mm LetraTAG Iron-on:
The short editorial description of DYMO 12mm LetraTAG Iron-on
12mm LetraTAG Iron-on

Marketing text DYMO 12mm LetraTAG Iron-on

:
The official marketing text of DYMO 12mm LetraTAG Iron-on as supplied by the manufacturer
To be used exclusively with LetraTag models, this nylon-coated tape is engineered to be printed easily, then removed and ironed onto your kids' jeans, towels, sweaters, gloves or jackets - so there's no reason to sew.

No more sewing labels into clothing, towels or backpacks. Simply print the label, then iron it, right onto the fabric.

Compatible with all LetraTag label makers.
Short summary description DYMO 12mm LetraTAG Iron-on:
This short summary of the DYMO 12mm LetraTAG Iron-on data-sheet is auto-generated and uses the product title and the first six key specs.
DYMO 12mm LetraTAG Iron-on, Nylon, Belgium, blister
Long summary description DYMO 12mm LetraTAG Iron-on:
This is an auto-generated long summary of DYMO 12mm LetraTAG Iron-on based on the first three specs of the first five spec groups.
DYMO 12mm LetraTAG Iron-on. Material: Nylon. Package type: blister. Tape length: 2 m, Package width: 2.4 cm, Package depth: 9.5 cm. Tape size: 1.2 cm, Country of origin: Belgium
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Material
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Packaging content
Package type
The type of product package e.g. box.
Blister
Weight & dimensions
Tape length
How long the tape is.
2 m
Quantity per pack
The amount in each pack.
1
Package width
The distance from one side of the packaging to the other.
2.4 cm
Package depth
The distance from the front to the back of the packaging.
9.5 cm
Package height
The distance from the top to the bottom of the packaging.
14.9 cm
Package weight
Weight of the packaged product.
32 g
Inner carton
Quantity inner carton
10 pc(s)
Width inner carton
10.8 cm
Depth inner carton
14 cm
Height inner carton
16.1 cm
Net weight inner carton
0.320 kg
Inner carton
Gross weight inner carton
0.362 kg
Volume inner carton
2.434 L
Outer carton
Quantity outer carton
50 pc(s)
Width outer carton
17.2 cm
Depth outer carton
54 cm
Height outer carton
15.4 cm
Volume outer carton
14.304 L
Gross weight of outer carton
2.011 kg
Net weight of outer carton
1600 kg
Other features
Tape size
The tape format or supported tape formats by equipment.
1.2 cm
Country of origin
Country where the device is made.
Belgium
Customs code
3926100000
Package volume
0.340 L