X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labelpoint LP300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0036365
Category :
Create your own, professional looking labels fast and conveniently with one of these label printers!
label printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:30:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11261
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name DYMO Labelpoint LP300:
The short editorial description of DYMO Labelpoint LP300
LabelPOINT 300 - LP300 Labelmaker

Marketing text DYMO Labelpoint LP300

:
The official marketing text of DYMO Labelpoint LP300 as supplied by the manufacturer
A wide range of features make it the ideal unit for advanced labelling tasks on the move. Its versatility and simplicity will be appreciated in every work environment. The LabelPOINT 300 can print electrical and technical symbols as well as barcodes.



- Ten-label memory and 'easy edit' function

- Horizontal and vertical labels

- Prints labels on 6 mm, 9 mm, 12 mm and 19 mm D1 tapes

- Barcodes: UPC-E, Code 39, Code 128, EAN 13, EAN 8, UPC-A

- Mixed font styles and effects, up to 4 lines

- Power: batteries or mains adapter as an accessory

Short summary description DYMO Labelpoint LP300:
This short summary of the DYMO Labelpoint LP300 data-sheet is auto-generated and uses the product title and the first six key specs.
DYMO Labelpoint LP300
Long summary description DYMO Labelpoint LP300:
This is an auto-generated long summary of DYMO Labelpoint LP300 based on the first three specs of the first five spec groups.
DYMO Labelpoint LP300
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs