X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MN1500 Plus batteries AA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MN1500 show
Show alternative article codes used in the online market place
Category :
Batteries that must be disposed of once they are used. They can only be used once.
non-rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:30:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 36060
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Short summary description Duracell MN1500 Plus batteries AA:
This short summary of the Duracell MN1500 Plus batteries AA data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell MN1500 Plus batteries AA, Alkaline, AA
Long summary description Duracell MN1500 Plus batteries AA:
This is an auto-generated long summary of Duracell MN1500 Plus batteries AA based on the first three specs of the first five spec groups.
Duracell MN1500 Plus batteries AA. Battery technology: Alkaline, Battery voltage: 1.5 V, Battery capacity: 1500 mAh. Width: 11.9 cm, Depth: 8.4 cm, Height: 1.5 cm. Battery type: AA
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery voltage*
The voltage (V) of the battery.
1.5 V
Number of batteries included*
The quantity of batteries that come with the product.
4
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1500 mAh
Weight & dimensions
Width
The measurement or extent of something from side to side.
119 mm
Depth
The distance from the front to the back of something.
84 mm
Height
The measurement of the product from head to foot or from base to top.
15 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
106 g
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA