X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AAA Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05000394038141 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5000394038141
Category :
Batteries that must be disposed of once they are used. They can only be used once.
non-rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Jul 2016 16:09:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 37947
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Duracell AAA Plus:
The short editorial description of Duracell AAA Plus
MN2400 AAA Plus

Marketing text Duracell AAA Plus

:
The official marketing text of Duracell AAA Plus as supplied by the manufacturer
For audio and electronic applications, the M3 version of the AAA battery from Duracell performs longer than a regular alkaline version.
Volt: 1.500
Width (mm):10.500x10.500x44.500
Weight (g): 11.500
Milliamperehours: 1200.000
Battery Type: AAA Alkaline Battery
Pack Weight (g): 56.800
Replacement for: 24A, 24AC, 4003, 824, AAA, AM4, E92, K3A, LR03, MICRO, MN2400, ND61R, R03
Short summary description Duracell AAA Plus:
This short summary of the Duracell AAA Plus data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell AAA Plus, Alkaline, Cylindrical, AAA
Long summary description Duracell AAA Plus:
This is an auto-generated long summary of Duracell AAA Plus based on the first three specs of the first five spec groups.
Duracell AAA Plus. Battery technology: Alkaline, Battery form factor: Cylindrical, Battery voltage: 1.5 V
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery form factor*
The industry-standard physical dimensions (height, width, depth) and shape of the battery.
Cylindrical
Battery voltage*
The voltage (V) of the battery.
1.5 V
Features
Number of batteries included *
The quantity of batteries that come with the product.
4
Cylindrical battery size
AAA