location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Illusion USB 2.0 16GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00104341 show
Show alternative article codes used in the online market place
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Duracell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:57:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black :
The long product name of Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Illusion USB 2.0 16GB, black/copper
More>>>
Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black:
The official description of Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- USB from Duracell stands for high quality and reliability
- Trendy, unique housing
- No loss of the protective cap thanks to the clever slide mechanism
- USB 2.0 is also downward compatible with USB 1.1
Data Protection With Password: No
- Retractable USB-Connector: Yes
- U3: No
- Vista ReadyBoost: Yes

Short summary description Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black:
This short summary of the Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Illusion USB 2.0 16GB, 16 GB, USB Type-A, 2.0, Black

Long summary description Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black:
This is an auto-generated long summary of Duracell Illusion USB 2.0 16GB USB flash drive USB Type-A Black based on the first three specs of the first five spec groups.

Duracell Illusion USB 2.0 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Product colour: Black

Performance
Capacity *
16 GB
Device interface *
USB Type-A
USB version *
2.0
Design
Product colour *
Black
Security
Password protection
No
Weight & dimensions
Width
65 mm
Depth
9 mm
Height
19 mm