location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual XNP553 car speaker 3-way 135 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XNP553
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XNP553
Category:
Loudspeakers found in cars can be used to play the radio, tapes, or digital output (MP3s etc).
Car Speakers Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dual XNP553 car speaker 3-way 135 W :
The long product name of Dual XNP553 car speaker 3-way 135 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-way, 50W RMS / 135W PMPO, 60 - 20000 Hz, 89 dBm Black/White
More>>>
Short summary description Dual XNP553 car speaker 3-way 135 W:
This short summary of the Dual XNP553 car speaker 3-way 135 W data-sheet is auto-generated and uses the product title and the first six key specs.

Dual XNP553, 3-way, 135 W, 50 W, 89 dB, 60 - 20000 Hz, Polypropylene

Long summary description Dual XNP553 car speaker 3-way 135 W:
This is an auto-generated long summary of Dual XNP553 car speaker 3-way 135 W based on the first three specs of the first five spec groups.

Dual XNP553. Speaker type: 3-way, Peak power: 135 W, Rated power: 50 W. Woofer diameter: 13.3 cm