location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual XDVD1262 car media receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XDVD1262
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XDVD1262
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dual XDVD1262 car media receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Touchscreen Built-in display LED 15.8 cm (6.2") Equalizer
  • - AM, FM
  • - CD player DVD player
  • - Ready for iPod
  • - MP3 playback USB direct playback
  • - AUX in
  • - Card reader integrated MicroSD (TransFlash)
Warranty: 1 year
Long product name Dual XDVD1262 car media receiver Black :
The long product name of Dual XDVD1262 car media receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 DIN, 6.2" LED, 800 x 480, 60W x 4 PMPO / 18W x 4 RMS, DVD/CD-R/RW/MP3/WMA, AM/FM, USB/Micro SD, Black
More>>>
Short summary description Dual XDVD1262 car media receiver Black:
This short summary of the Dual XDVD1262 car media receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dual XDVD1262, Black, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Digital, CD audio, MP3, WMA, LED

Long summary description Dual XDVD1262 car media receiver Black:
This is an auto-generated long summary of Dual XDVD1262 car media receiver Black based on the first three specs of the first five spec groups.

Dual XDVD1262. Product colour: Black, Disc types supported: CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Volume control: Digital. Playback disc formats: CD audio, Audio formats supported: MP3, WMA. Display type: LED, Display diagonal: 15.8 cm (6.2"), Display resolution: 800 x 480 pixels. Supported radio bands: AM, FM. Compatible memory cards: MicroSD (TransFlash)