Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Portable gaming console
- - Charger type: Auto
- - Power source type: Cigar lighter
- - Black
- - 12/24 V
Long product name dreamGEAR DGPSP-583 mobile device charger Portable gaming console Black Cigar lighter Auto
:
Car Power Adapter, PSP/PSP Slim, Black
The long product name of dreamGEAR DGPSP-583 mobile device charger Portable gaming console Black Cigar lighter Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Car Power Adapter, PSP/PSP Slim, Black
More>>>
Short summary description dreamGEAR DGPSP-583 mobile device charger Portable gaming console Black Cigar lighter Auto:
This short summary of the dreamGEAR DGPSP-583 mobile device charger Portable gaming console Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.
dreamGEAR DGPSP-583, Auto, Cigar lighter, Black
Long summary description dreamGEAR DGPSP-583 mobile device charger Portable gaming console Black Cigar lighter Auto:
This is an auto-generated long summary of dreamGEAR DGPSP-583 mobile device charger Portable gaming console Black Cigar lighter Auto based on the first three specs of the first five spec groups.
dreamGEAR DGPSP-583. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Portable gaming console. Input voltage: 12/24 V. Product colour: Black