location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dove Therapy Intensive Repair Shampoo, 750ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dove Check ‘Dove’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Therapy Intensive Repair Shampoo, 750ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79400405579
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0079400405579 show
Category: Hair Shampoos Check ‘Dove’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dove: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 09:44:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dove Therapy Intensive Repair Shampoo, 750ml :
The long product name of Dove Therapy Intensive Repair Shampoo, 750ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Therapy Intensive Repair Shampoo
More>>>
Short summary description Dove Therapy Intensive Repair Shampoo, 750ml:
This short summary of the Dove Therapy Intensive Repair Shampoo, 750ml data-sheet is auto-generated and uses the product title and the first six key specs.

Dove Therapy Intensive Repair Shampoo, 750ml, 750 ml, Shampoo, Non-professional, Unisex, Damaged hair, Dry hair, Nourishing, Protection, Reviving, Shine, Smoothing

Long summary description Dove Therapy Intensive Repair Shampoo, 750ml:
This is an auto-generated long summary of Dove Therapy Intensive Repair Shampoo, 750ml based on the first three specs of the first five spec groups.

Dove Therapy Intensive Repair Shampoo, 750ml. Volume: 750 ml, Product type: Shampoo, Type: Non-professional. Number of products included: 1 pc(s)