location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Phantom 4 Advanced 4 rotors 20 MP 4096 x 2160 pixels 5870 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phantom 4 Advanced
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.PT.000687 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6958265144462
Category: Camera Drones Check ‘DJI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:59
The date of the most recent change of this product data-sheet in Icecat.
DJI CP.PT.000687 user manual (24.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DJI Phantom 4 Advanced 4 rotors 20 MP 4096 x 2160 pixels 5870 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 m/s 4 rotors 7000 m White
  • - GPS (satellite)
  • - 20 MP 4096 x 2160 pixels 60 fps
  • - Lithium Polymer (LiPo) 5870 mAh 89.2 Wh
Long product name DJI Phantom 4 Advanced 4 rotors 20 MP 4096 x 2160 pixels 5870 mAh White :
The long product name of DJI Phantom 4 Advanced 4 rotors 20 MP 4096 x 2160 pixels 5870 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20MP, 1/2.3” CMOS, 72km/h, 4K 60fps, 3-axis, GPS/GLONASS, 30 min flight time
More>>>
Short summary description DJI Phantom 4 Advanced 4 rotors 20 MP 4096 x 2160 pixels 5870 mAh White:
This short summary of the DJI Phantom 4 Advanced 4 rotors 20 MP 4096 x 2160 pixels 5870 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Phantom 4 Advanced, 4 rotors, 20 MP, 4096 x 2160 pixels, 20 m/s, 5870 mAh, White

Long summary description DJI Phantom 4 Advanced 4 rotors 20 MP 4096 x 2160 pixels 5870 mAh White:
This is an auto-generated long summary of DJI Phantom 4 Advanced 4 rotors 20 MP 4096 x 2160 pixels 5870 mAh White based on the first three specs of the first five spec groups.

DJI Phantom 4 Advanced. Number of rotors: 4 rotors. Megapixel (approx.): 20 MP, Maximum video resolution: 4096 x 2160 pixels. Maximum speed: 20 m/s, Maximum operating distance: 7000 m. Moving control functions: Downward, Forward. Battery technology: Lithium Polymer (LiPo), Battery capacity: 5870 mAh. Compatible memory cards: MicroSD (TransFlash). GLONASS. Product colour: White