Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus DS-33700-1 Internal 7.1channels PCI audio card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-33700-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-33700-1
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4016032317753
Category
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
audio cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10141
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 10 Feb 2017 00:29:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Digitus DS-33700-1 Internal 7.1channels PCI audio card :
The short editorial description of Digitus DS-33700-1 Internal 7.1channels PCI audio card

8 channel PCI sound card
More>>>
Short summary description Digitus DS-33700-1 Internal 7.1channels PCI audio card:
This short summary of the Digitus DS-33700-1 Internal 7.1channels PCI audio card data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus DS-33700-1, 7.1 channels, 24 bit, PCI, Windows 2000,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows Vista Home Premium,Windows Vi, 160 g, 175 mm
Long summary description Digitus DS-33700-1 Internal 7.1channels PCI audio card :

Digitus DS-33700-1. Audio output channels: 7.1 channels, Audio quality: 24 bit. Host interface: PCI. Windows operating systems supported: Windows 2000,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows Vista Home Premium,Windows Vi. Package weight: 160 g, Package width: 175 mm, Package depth: 60 mm. Certification: CE, FCC

This is an auto-generated long summary of Digitus DS-33700-1 Internal 7.1channels PCI audio card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)