location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus CAT 6 STP 19" patch panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 STP 19" patch panel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-91624S-KL
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2020 18:30:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digitus CAT 6 STP 19" patch panel :
The long product name of Digitus CAT 6 STP 19" patch panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6 STP 19" patch panel, De Embedded certified
More>>>
Short summary description Digitus CAT 6 STP 19" patch panel:
This short summary of the Digitus CAT 6 STP 19" patch panel data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus CAT 6 STP 19" patch panel, RJ-45

Long summary description Digitus CAT 6 STP 19" patch panel:
This is an auto-generated long summary of Digitus CAT 6 STP 19" patch panel based on the first three specs of the first five spec groups.

Digitus CAT 6 STP 19" patch panel. Connector(s): RJ-45

Brand Image Product code Product Stock Price from
Digitus

Digitus CAT 6, Class E Patch Panel
(show image)
DN-91616S CAT 6, Class E Patch Panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 6, Class E Patch Panel, shielded, black
(show image)
DN-91608S CAT 6, Class E Patch Panel, shielded, black 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus Desktop CAT 6, Class E Patch Panel, shielded
(show image)
DN-91608SD Desktop CAT 6, Class E Patch Panel, shielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel, shielded, black
(show image)
DN-91508S DIGITUS CAT 5e, Class D Patch Panel, shielded, black 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel, unshielded
(show image)
DN-91508U CAT 5e, Class D Patch Panel, unshielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel, shielded, black
(show image)
DN-91512S CAT 5e, Class D Patch Panel, shielded, black 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel, unshielded
(show image)
DN-91512U DIGITUS CAT 5e, Class D Patch Panel, unshielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 5e, Class D Patch Panel
(show image)
DN-91516S CAT 5e, Class D Patch Panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 19" CAT 5e patch panel 1U
(show image)
DN-91516U 19" CAT 5e patch panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus CAT 6 UTP 19" patch panel
(show image)
DN-91632U CAT 6 UTP 19" patch panel 0.00
(excl. VAT)
0 (incl. VAT)