Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus DA-70222 480Mbit/s Black,Silver interface hub

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA-70222
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA-70222
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4016032318859
Category
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
interface hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17130
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 10 Aug 2017 21:00:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digitus DA-70222 480Mbit/s Black,Silver interface hub :
The short editorial description of Digitus DA-70222 480Mbit/s Black,Silver interface hub

USB 2.0 7-Port Hub, Black/Silver
More>>>
Short summary description Digitus DA-70222 480Mbit/s Black,Silver interface hub:
This short summary of the Digitus DA-70222 480Mbit/s Black,Silver interface hub data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus DA-70222, USB 2.0, 480 Mbit/s, Black, Silver, 85 mm, 44 mm, 14 mm
Long summary description Digitus DA-70222 480Mbit/s Black,Silver interface hub :

Digitus DA-70222. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s. Colour of product: Black, Silver. Width: 85 mm, Depth: 44 mm, Height: 14 mm. Cables included: USB

This is an auto-generated long summary of Digitus DA-70222 480Mbit/s Black,Silver interface hub based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Digitus

Digitus DA-70223 480Mbit/s Silver,White interface hub
(show image)
DA-70223 DA-70223  — 
Country Distributor
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Türkiye 1 distributor(s)
España 1 distributor(s)
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)