location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Concert speaker set 6 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Concert
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z17268Z show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DICOTA Concert speaker set 6 W 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 W 2.1 channels
  • - 6 W
  • - Wired
Warranty: 2 years
Long product name DICOTA Concert speaker set 6 W 2.1 channels :
The long product name of DICOTA Concert speaker set 6 W 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Concert
More>>>
Short summary description DICOTA Concert speaker set 6 W 2.1 channels:
This short summary of the DICOTA Concert speaker set 6 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Concert, 2.1 channels, 6 W, 6 W, 120 - 20000 Hz, 3 W, 80 - 2000 Hz

Long summary description DICOTA Concert speaker set 6 W 2.1 channels:
This is an auto-generated long summary of DICOTA Concert speaker set 6 W 2.1 channels based on the first three specs of the first five spec groups.

DICOTA Concert. Audio output channels: 2.1 channels, RMS rated power: 6 W. Satellite speakers RMS power: 6 W, Satellite speaker frequency range: 120 - 20000 Hz. Subwoofer RMS power: 3 W, Subwoofer frequency range: 80 - 2000 Hz, Subwoofer driver diameter (imperial): 5.08 cm (2"). Weight: 420 g, Dimensions (WxDxH): 45 x 105 x 45 mm. Connectivity technology: Wired