X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dialogic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Diva Server BRI-2M 2.0 (Low-profile)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
306-216
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0802180009930
Category :
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dialogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:49:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7808
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
  Leaflet(0.9MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5-year warranty
Long product name Dialogic Diva Server BRI-2M 2.0 (Low-profile):
The short editorial description of Dialogic Diva Server BRI-2M 2.0 (Low-profile)
Diva Server BRI-2M 2.0 (Low-profile)
Short summary description Dialogic Diva Server BRI-2M 2.0 (Low-profile):
This short summary of the Dialogic Diva Server BRI-2M 2.0 (Low-profile) data-sheet is auto-generated and uses the product title and the first six key specs.
Dialogic Diva Server BRI-2M 2.0 (Low-profile), 10 - 90%, 10 - 50 °C
Long summary description Dialogic Diva Server BRI-2M 2.0 (Low-profile):
This is an auto-generated long summary of Dialogic Diva Server BRI-2M 2.0 (Low-profile) based on the first three specs of the first five spec groups.
Dialogic Diva Server BRI-2M 2.0 (Low-profile). Modem speed: 128 Kbit/s. Minimum RAM: 4 MB. Width: 16.9 cm, Height: 6.45 cm
Dialogic Diva Server BRI-2M 2.0 (Low-profile) Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.