Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dexim DWA063 0.8m USB A Apple 30-p USB cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dexim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA063
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA063BL
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dexim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7872
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 20 Oct 2017 17:43:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dexim DWA063 0.8m USB A Apple 30-p USB cable :
The short editorial description of Dexim DWA063 0.8m USB A Apple 30-p USB cable

Visible Green Cable, Black/Blue
More>>>
Short summary description Dexim DWA063 0.8m USB A Apple 30-p USB cable:
This short summary of the Dexim DWA063 0.8m USB A Apple 30-p USB cable data-sheet is auto-generated and uses the product title and the first six key specs.
Dexim DWA063, 0.8 m, USB A, Apple 30-p, Male/Male
Long summary description Dexim DWA063 0.8m USB A Apple 30-p USB cable :

Dexim DWA063. Cable length: 0.8 m, Connector 1: USB A, Connector 2: Apple 30-p

This is an auto-generated long summary of Dexim DWA063 0.8m USB A Apple 30-p USB cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.