Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dexim P-Flip Lithium Polymer (LiPo) 2000mAh Black power bank

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dexim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-Flip
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCA223-L
Category
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
power banks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dexim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2910
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 19 Aug 2017 00:20:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dexim P-Flip Lithium Polymer (LiPo) 2000mAh Black power bank :
The short editorial description of Dexim P-Flip Lithium Polymer (LiPo) 2000mAh Black power bank

P-Flip, 5v, 2000mAh Lithium Polymer Battery
More>>>
Short summary description Dexim P-Flip Lithium Polymer (LiPo) 2000mAh Black power bank:
This short summary of the Dexim P-Flip Lithium Polymer (LiPo) 2000mAh Black power bank data-sheet is auto-generated and uses the product title and the first six key specs.
Dexim P-Flip, Black, Mobile phone, Lithium Polymer (LiPo), 2000 mAh, 5 V, 1000 mA
Long summary description Dexim P-Flip Lithium Polymer (LiPo) 2000mAh Black power bank :

Dexim P-Flip. Colour of product: Black, Charger compatibility: Mobile phone. Battery technology: Lithium Polymer (LiPo), Battery capacity: 2000 mAh, Output voltage: 5 V

This is an auto-generated long summary of Dexim P-Flip Lithium Polymer (LiPo) 2000mAh Black power bank based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.