Warranty:
3 years
Long product name Devolo dLAN 500 AVmini Starter Kit 500 Mbit/s Ethernet LAN White
:
dLAN 500 AVmini Starter Kit, 500 Mbit/s, 2x RJ-45, 300 m, 128-bit AES, 5W
The long product name of Devolo dLAN 500 AVmini Starter Kit 500 Mbit/s Ethernet LAN White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
dLAN 500 AVmini Starter Kit, 500 Mbit/s, 2x RJ-45, 300 m, 128-bit AES, 5W
More>>>
Short summary description Devolo dLAN 500 AVmini Starter Kit 500 Mbit/s Ethernet LAN White:
This short summary of the Devolo dLAN 500 AVmini Starter Kit 500 Mbit/s Ethernet LAN White data-sheet is auto-generated and uses the product title and the first six key specs.
Devolo dLAN 500 AVmini Starter Kit, 500 Mbit/s, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, BPSK, OFDM, QPSK, 128-bit AES, 300 m, 5 W
Long summary description Devolo dLAN 500 AVmini Starter Kit 500 Mbit/s Ethernet LAN White:
This is an auto-generated long summary of Devolo dLAN 500 AVmini Starter Kit 500 Mbit/s Ethernet LAN White based on the first three specs of the first five spec groups.
Devolo dLAN 500 AVmini Starter Kit. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Modulation: BPSK, OFDM, QPSK. Power consumption (typical): 5 W, AC input voltage: 230 V. Product colour: White, LED indicators: LAN, Certification: EN 55022, EN 50412, EN 60950.. Width: 65.8 mm, Depth: 29.1 mm, Height: 80.2 mm