location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Pixie EN 125.R Semi-auto Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pixie EN 125.R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN 125.R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399326101
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2023 13:01:47
The date of the most recent change of this product data-sheet in Icecat.
De’Longhi EN 125.R user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points De’Longhi Pixie EN 125.R Semi-auto Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 10 cups 19 bar
  • - 1260 W
  • - Black, Red
More>>>
Short summary description De’Longhi Pixie EN 125.R Semi-auto Capsule coffee machine 0.7 L:
This short summary of the De’Longhi Pixie EN 125.R Semi-auto Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Pixie EN 125.R, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Black, Red

Long summary description De’Longhi Pixie EN 125.R Semi-auto Capsule coffee machine 0.7 L:
This is an auto-generated long summary of De’Longhi Pixie EN 125.R Semi-auto Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

De’Longhi Pixie EN 125.R. Product type: Capsule coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Capacity in cups: 10 cups. Power: 1260 W. Product colour: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 04:27:43
Uk has collected 3 expert reviews for De’Longhi Pixie EN 125.R Semi-auto Capsule coffee machine 0.7 L and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
coffeemachinesreviews.co.uk
Updated:
2018-01-27 04:27:43
There are many Nespresso Pixie machines on the market from both Krups and DeLonghi and they are some of the fastest coffee makers out there. If you're one of those people who desperately need a quick coffee fix in the morning, you should definitely consid...
Bottom line A great coffee machine for no-fuss coffee at the blink of an eye. Deliciously tasty, but maybe not so convenient for the environment...
85%