location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
660s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V240502IN8
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:48:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 220 W
  • - Intel® Core™ i3 i3-2120 3.3 GHz
  • - 2 GB DDR3-SDRAM 1600 MHz 1 x 2 GB
  • - 500 GB DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Home Basic 64-bit
Long product name DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black :
The long product name of DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2120 Processor (3M Cache, 3.30 GHz), 18.5" IN1930 1366 x 766, 2GB (1 x 2GB) DDR3 1600MHz, 500GB 3.5" 7200rpm SATA HDD, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Basic 64-bit
More>>>
DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black:
The official description of DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your projects.
From term papers to social networking, your priorities are easier to tackle with up to 2nd Gen Intel® Core™ processors, Windows® 7 operating system and up to 8GB of memory.

Save your space.
The Inspiron™ 660s packs full-size technology into a compact tower. Experience advanced performance from a desktop PC that won't take over your desk.

Get connected.
Make the Inspiron 660s your communications hub. With two USB 3.0 and six USB 2.0 ports, an 8-in-1 media card reader and HDMI capabilities, connecting to cameras, MP3 players, printers and other peripherals and accessories is quick and easy.

Dominate the internet.
The Inspiron™ 660s puts you in the fast lane to the web with integrated 802.11b/g/n WiFi. Email, your social networks and everything else is just a few quick clicks away.

Color your world.
Match your system to your style. With the Inspiron 660s you can choose from the standard black or four vibrant colors and add a bit of flair wherever you take it.

Max out your media.
With room for even the most impressive digital media collection, the Inspiron 660s has impressive hard drive capacity options to store your music, movies, photos, videos and more.

Complete your Inspiron 660s experience.
Your Inspiron 660s is just the start. Look for these great additions when finalizing your purchase.

Software
Your Inspiron 660s comes preloaded with Skype™ for video chatting, McAfee® Anti-Virus and lots more.

Services
We’re here and ready to help. You can customize a suite of services just right for you.

Accessories
Whether you want accessories for work, travel or play, you’ll find what you need at Dell.com. Pick up a monitor, wireless mouse and keyboard to maximize your desktop’s potential.

Short summary description DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black:
This short summary of the DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 660s, 3.3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 7 Home Basic

Long summary description DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black:
This is an auto-generated long summary of DELL Inspiron 660s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black based on the first three specs of the first five spec groups.

DELL Inspiron 660s. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2120
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2100 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Product colour *
Black
Performance
Number of speakers
2
Product type *
PC
Software
Operating system installed *
Windows 7 Home Basic
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53426
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
220 W
Weight & dimensions
Width *
100 mm
Depth *
375.9 mm
Height *
265 mm
Weight *
6 kg
Packaging content
Display included *
Yes
Display diagonal
47 cm (18.5")
Display type
LED
Native aspect ratio
16:9
Contrast ratio (typical)
1000:1
Display number of colours
16.78 million colours
Display brightness
250 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Mouse included
Yes
Keyboard included
Yes
Numeric keypad
Yes
Other features
Power supply type
AC/DC
Windows keys
Yes
Speakers
Yes
Mac compatibility
No
Networking features
Gigabit Ethernet, WLAN
Graphics card family
Intel
Ethernet interface type
Gigabit Ethernet