Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 1.6GHz i5-2467M 13.3" Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13-6184
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16930
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 16 Oct 2017 18:48:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description DELL XPS 13 1.6GHz i5-2467M 13.3" Black,Silver:
This short summary of the DELL XPS 13 1.6GHz i5-2467M 13.3" Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
DELL XPS 13, 2nd gen Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 4 GB, 256 GB, Windows 7 Home Premium
Long summary description DELL XPS 13 1.6GHz i5-2467M 13.3" Black,Silver :

DELL XPS 13. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black, Silver. Weight: 1.36 kg

This is an auto-generated long summary of DELL XPS 13 1.6GHz i5-2467M 13.3" Black,Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Form factor *
The shape or design of the product.
Clamshell
Housing material
Aluminium
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-2467M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.3 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor cache type
L3
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel QS67 Express
Processor manufacturer
The manufacturer that produced the processor.
Intel
Number of processors supported
The quantity of processors which can be used by the product.
1
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
J1
Bus type
DMI
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
17 W
Processor series
Intel Core i5-2400 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Tjunction
100 °C
CPU multiplier (bus/core ratio)
16
Integrated 4G WiMAX
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
256 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Number of SSDs installed
1
Solid-state drive capacity
The Solid State Drive's data storage capacity.
256 GB
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
On-board graphics adapter ID
0x116
Audio
Audio system
System used to play music or speech.
HDA
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Networking features
WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Mini DisplayPorts quantity
1
Performance
Start-up time
8 s
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Full-size keyboard
Yes
Windows keys
Yes
Spill resistant keyboard
Yes
Keyboard backlit
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31
Supported instruction sets
AVX
Processor code
SR0D6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
56858
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8.53 h
Battery capacity (Watt hours)
47 Wh
Power
AC adapter power
45 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.36 kg
Width *
The measurement or extent of something from side to side.
316 mm
Depth *
The distance from the front to the back of something.
205 mm
Height (front)
The height of the frontside of the product.
6 mm
Height (rear)
Height of the backside of the product.
1.8 cm
Width (imperial)
31.5 cm (12.4")
Depth (imperial)
20.6 cm (8.1")
Height (front) (imperial)
6.1 mm (0.24")
Height (rear) (imperial)
1.8 cm (0.71")
Packaging data
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Power supply type
The type of power supply which this product uses.
AC/DC
Number of products included
The number of products that are included in the package.
1 pc(s)
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24
Testseek has collected 385 expert reviews for DELL XPS 13 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-24
Dell’s XPS 13 might not have made it to shops in the first wave of Ultrabooks, but by taking its time, Dell has had a chance to produce an excellent laptop. Rather than create its ultrabook as an entirely new design, Dell has instead based the XPS 13 o...
Bottom line Dell has taken the Ultrabook specification and made something beautiful. It's an excellent choice, but not quite the best...
100%
T3.com
Updated:
2014-05-24
Ultrabooks took the forefront at this year’s CES and Dell, one of the industry’s top guns, unveiled the Dell XPS 13 to us all. It’s got some catching up to do – after all, the Asus Zenbook UX31 and Toshiba Satellite Z830 have impressed us for some mont...
Good Very attractive, Great keyboard, Impressive battery...
Bad No microSD slot, No Ethernet connection, Integrated mouse buttons...
Bottom line Obviously we didn't get to test the Dell XPS 13 out in the wild or give all of its features a thorough run-through but in our limited time with the new ultrabook we were certainly impressed. The minimal design and lack of stickers around the keyboard...
100%
pocket-lint.com
Updated:
2015-03-10
After company privatisation and realigning its focus for the business market, Dell has only gone and launched the most desirable 13-inch consumer laptop that we've ever seen: the 2015 version of the XPS 13. But business, consumer, whatever label is put u...
Good Unparalleled infinity screen design, powerful overall performance, small and lightweight, the Windows 8 laptop to give Apple something to chew on...
Bad Fan noise under little pressure, screen a little too glossy, battery life should be better (12,000mAh expansion pack accessory is available however)...
Bottom line Despite a few of minor moans – some fan noise, a slightly reflective screen and exaggerated battery life claims – there's not an equivalent Windows laptop we can commend more highly than the Dell XPS 13. It's enough to give Apple something to c...
100%
stuff.tv
Updated:
2014-06-29
Its not as beautiful or lightweight as the latest ultraportables, but if youre looking for an affordable multimedia laptop the M1330 is a fine choice...
Good Attractive and lightweight. Bright screen...
Bad Touch-sensitive buttons are difficult to use. Slot-loading drive is noisy...
Bottom line Its not as beautiful or lightweight as the latest ultraportables, but if youre looking for an affordable multimedia laptop the M1330 is a fine choice...
100%
expertreviews.co.uk
Updated:
2014-05-24
Follow @byrneinatorAfter the last bulky laptop we'd seen from Dell, we’d almost lost faith in company’s definition of Intel’s Ultrabook standard. Thankfully, the XPS 13 is here to redress the balance and it remains Dell’s lightest and slimmest Ultraboo...
Bottom line A super slim laptop with a fast processor, but the fussy touchpad lets it down a little...
100%
channelpro.co.uk
Updated:
2014-05-24
Upgraded hardware and a stunning display make the XPS 13 the best-value Full HD Ultrabook on the marketRating: 5Average: 5 (1 vote) Dell’s XPS 13 was one of the first Ultrabooks worthy of the name. It fused striking design with stellar performance, and...
100%
reviewed.com
Updated:
2015-03-08
Dell is starting out 2015 with a bang. The new Dell XPS 13 (MSRP: $799, $1,399.99 as tested) reimagines how an ultrabook should look by introducing a clever new design element. It's easy to imagine every other laptop manufacturer reconsidering how they're...
94%
theregister.co.uk
Updated:
2014-06-29
The XPS M1330 follows in the footsteps of the XPS M1210, a 12.1in machine that was one of the first of the PC giants ultra-portables to cram in a dedicated graphics chip. Although it could double the performance of its nearest rivals, it was also dou...
Bottom line Although XPS fans may lament the death of the brand as an indicator of single-minded gaming machines, the introduction of the XPS M1330 is a welcome one. This stylish laptop shows you can indeed have your cake and happily devour it, offering a great c...
91%
smarthouse.com.au
Updated:
2014-05-24
The XPS 13 adheres to the most basic of design philosophies: stay thin. Its allure derives solely from its slender proportions, standing just 6mm on its shortest end and rising no more than 18mm. The lid is only interrupted by Dell's own insignia, but oth...
Good Built from premium materials; Great keyboard; Slender design;...
Bad Few connectivity ports;...
90%
channelnews.com.au
Updated:
2014-05-24
Dell's Ultrabook has some interesting design cues, but is that enough to separate it from the Ultrabook pack?...
Good Built from premium materials; Great keyboard; Slender design;...
Bad Few connectivity ports;...
90%
pcworld.co.nz
Updated:
2014-05-24
Around six years ago, I remember lusting after a carbon-fibre Sony ultraportable that weighed under a kilogram, was wafer-thin, and cost $5000. Dell’s Ultrabook XPS 13 is a much more affordable $1699, but it has many of the characteristics of that long...
90%
hardwareheaven.com
Updated:
2014-05-24
A couple of years ago at Cebit we met with Intel and one of the key topics they were keen to push was that all in one PCs were the next big thing. Those units which essentially build a whole PC into a system that looks like a monitor with keyboard and mou...
Bottom line As we would expect from an Ultrabook the initial impression users will get from the XPS 13 is one of a high quality build. The aluminium lid looks good and feels sturdy and well made with the carbon fibre sides adding a nice contrast while also offering d...
90%
pocket-lint.com
Updated:
2014-05-24
It has for some time been a source of great irritation to us that PC manufacturers just don't seem able to produce computers that look as impressive as Apple's MacBook Air. Ultrabooks provided something of an improvement in the situation, but even the...
Good Lovely to look at, more than enough power, superb screen, great keyboard and trackpad, built incredibly well...
Bad A total of three ports is not enough, quite expensive, battery life could be better...
Bottom line The Dell is aimed at the heart, not the head. No right-thinking person would consider that two USB ports is enough for a modern laptop, but it somehow works anyway. For an ultra-portable laptop, it makes sense to ignore everything but the size, shape a...
90%
pcadvisor.co.uk
Updated:
2014-05-24
Dell has a lot of faith in the Dell XPS 13, its first entry into the emerging Ultrabook class of superthin laptops. Compared to what we're used to seeing from Dell, it's a design marvel: thin, light, sleek, and well built with high-quality materials. I...
Bottom line If the display was higher resolution and offered better off-axis viewing angles, this would be our favorite Ultrabook...
90%
techradar.com
Updated:
2014-05-24
The world of laptops is moving fast, and the end of 2012 saw a raft of new designs that aim to get the best from Windows 8 . The Dell XPS 13 was one of the highlights of last year, so it's no surprise that Dell has continued with its flagship Ultrabook...
Good Good processing power, Fine build quality, Great usability, 256GB SSD, Good battery life...
Bad Limited ports, Integrated graphics, Price...
90%
pocket-lint.com
Updated:
2014-06-29
When Dell unleashed the XPS 13 it was one of the few Ultrabook devices that could stand up against the strength of the Apple MacBook Air. Not all of us are Apple users, of course, so the prospect of a slim, light, attractive and powerful Windows portable...
Good Looks great, plenty of power, superb Full HD screen, great to type, backlit keys, slim and light, decent battery life, trim on Bloatware...
Bad Irritating wake/sleep response, just two USB ports, no SD slot, touchscreen will divide opinion, loud fan when active...
Bottom line The Dell XPS 13 isn't a budget buy by any means. With prices starting just under a grand it's actually pricier than the MacBook Air. Which might be a hard pill to swallow for some. But if you're after a solid Windows 8.1 system with enough pow...
90%
smartoffice.com.au
Updated:
2014-06-25
The XPS 13 adheres to the most basic of design philosophies: stay thin. Its allure derives solely from its slender proportions, standing just 6mm on its shortest end and rising no more than 18mm. The lid is only interrupted by Dell's own insignia, but oth...
Good Built from premium materials, Great keyboard, Slender design...
Bad Few connectivity ports...
90%
techradar.com
Updated:
2014-06-29
Dell has always released value-for-money machines, but its laptop range has never been the most attractive of options. Even the XPS has been more utilitarian than other gaming machines. Until now that is, as the Dell XPS M1330 (£1219 inc. VAT) has been...
Good Very bright display, Powerful spec, Decent portability...
Bottom line Dell has always released value-for-money machines, but its laptop range has never been the most attractive of options. Even the XPS has been more utilitarian than other gaming machines. Until now that is, as the Dell XPS M1330 (£1219 inc. VAT) has been...
90%
pocket-lint.com
Updated:
2014-06-29
Can Dell perform in the ultraportable market?...
Good Great design, performance matches looks, battery life...
Bad Not the cheapest notebook...
Bottom line Dell has designed a slim and good-looking machine that is equally impressive when it comes to performance and battery life...
90%
goodgearguide.com.au
Updated:
2014-06-29
When it comes to big things in small packages, the Dell XPS M1330 is a prime choice. This super slim, high powered notebook is packed with style and evokes analogies of childhood superheroes like AstroBoy or Mighty Mouse, whose stature is far outweighe...
Good Media Direct, High-end CPU, Stylish, Battery life, Screen quality, HDMI output...
Bad Only two USB ports, Speakers distort at high volumes The Final Word The Dell XPS M1330 is the most powerful notebook weve tested to date. Its slim, its stylish and for your money, its even good value. Theres little to complain about this notebook...
Bottom line The Dell XPS M1330 is the most powerful notebook weve tested to date. Its slim, its stylish and for your money, its even good value. Theres little to complain about this notebook, except if you dont have one.
90%
theglobeandmail.com
Updated:
2014-06-29
Smart industrial design and high-end components combine to make Dells latest performance notebook a highly desirable piece of gear Dells new XPS m1330 notebook is such an elegantly designed and powerful machine that its given me reason to consider...
90%
tech.uk.msn.com
Updated:
2014-05-24
Dell has taken its time getting in on the Ultrabook action, but its new XPS 13 is a classy laptop that will give its rivals a real run for their money.Like all Ultrabooks, the XPS 13 has an extremely thin and lightweight design - it measures just 18mm thi...
90%
goodgearguide.com.au
Updated:
2015-03-21
Dell's Early 2015 version of the XPS 13 has undergone some changes compared to last year's model, with the most notable change being a screen frame that's only 5mm thick at the sides and across the top. It's an efficient use of space that makes this 13.3i...
Good Thin screen border, Vibrant screen, Comfortable overall design, Appealing design...
Bad SSD recorded slow write rate, Battery life is shorter than previous model we looked at...
85%
pcpro.co.uk
Updated:
2014-05-24
The email told us Dell was coming to show us something special. That we had to sign a non-disclosure agreement if we wanted in. A day later, that something turned out to be an early sample of the XPS 13, Dell's long-awaited addition to its premium laptop...
Bottom line Classy, understated and brimming with potential, Dell has conjured up an industry-leading Ultrabook with its XPS 13...
83%
pcpro.co.uk
Updated:
2014-06-29
Dell's XPS M1330 is the cheapest luxury laptop on test by quite a distance. At £768 (exc VAT), it's almost £140 less than the Toshiba Satellite P300, and yet it still feels more luxurious than many of the other laptops in this group. The svelte form hi...
Bottom line A superb small laptop that offers plenty of features, power and value for money...
83%
pcauthority.com.au
Updated:
2014-06-29
Very fast for some applications, but poor gaming performance and strong competition reduces its appeal.
83%
bit.com.au
Updated:
2014-05-24
Dell's XPS 13 was one of the first Ultrabooks worthy of the name. It fused striking design with stellar performance, and was anything but another MacBook Air clone. Now, Dell has given the XPS 13 a spit and polish for 2013, adding Windows 8, a Full HD dis...
83%
crn.com.au
Updated:
2014-05-24
Dell's XPS 13 was one of the first Ultrabooks worthy of the name. It fused striking design with stellar performance, and was anything but another MacBook Air clone. Now, Dell has given the XPS 13 a spit and polish for 2013, adding Windows 8, a Full HD dis...
83%
pcauthority.com.au
Updated:
2014-05-24
Dell's XPS 13 was one of the first Ultrabooks worthy of the name. It fused striking design with stellar performance, and was anything but another MacBook Air clone. Now, Dell has given the XPS 13 a spit and polish for 2013, adding Windows 8, a Full HD dis...
83%
pcpro.co.uk
Updated:
2014-05-24
Dell's XPS 13 was one of the first Ultrabooks worthy of the name. It fused striking design with stellar performance, and was anything but another MacBook Air clone . Now, Dell has given the XPS 13 a spit and polish for 2013, adding Windows 8, a Full HD di...
Bottom line Upgraded hardware and a stunning display make the XPS 13 the best-value Full HD Ultrabook on the market...
83%
reviewed.com
Updated:
2014-06-29
While Apple, Samsung, and Sony have established themselves as design-conscious laptop manufacturers, you shouldn't leave Dell out of the conversation.Want proof? Take a gander at the latest XPS 13 (MSRP $1649.99). With its dark metallic cover and gorgeous...
Bottom line Aside from the omission of an SD card reader—seriously, who does this?—Dell crafted a superb ultrabook in the XPS 13. It's powerful, offers plenty of storage, lasts for a very long time, and has excellent WiFi. On top of this, the screen looks fantastic...
81%
v3.co.uk
Updated:
2014-05-24
Dell's XPS 13 is one of the few available ultrabooks that seems to live up to Intel's original vision for the brand, with a clean minimalist look, lightweight design, and styling more reminiscent of Apple's consumer products than a typical Windows lapt...
Good Slim, lightweight, sturdy aluminium and carbon fibre construction...
Bad Few I/O ports, non-removable battery...
Bottom line The Dell XPS 13 is a slim, lightweight and well-designed ultrabook, but the poor I/O connectivity available and the integrated battery make it more of a consumer device than a business laptop...
80%
theregister.co.uk
Updated:
2014-05-24
Product round-up It took a little while for the production lines to get going, but the first few months of 2012 have seen super-slim Ultrabooks completely outnumbering every other type of desktop or laptop PC coming our way. Intel’s tight definition o...
80%
theregister.co.uk
Updated:
2014-05-24
Having been in the hardware reviewing game for more years than I care to mention - cue the violins - I have looked at a huge number of notebooks claiming to be both thin and light. From the days when thin meant something less than half an inch in thick...
Bottom line Dell might have been late to the Ultrabook party, but the XPS 13 certainly makes a head-turning entrance with its superb design. It’s not faultless by any means - connectivity is limited, and it would have been nice to see a higher resolution screen -...
80%
channelpro.co.uk
Updated:
2014-05-24
Classy, understated and brimming with potential, Dell has conjured up an industry-leading Ultrabook with its XPS 13Rating: 4Average: 4 (1 vote) The email told us Dell was coming to show us something special. That we had to sign a non-disclosure agreeme...
80%
zdnet.co.uk
Updated:
2014-05-24
Dell's first ultrabook, the 13.3in. XPS 13, is a slim, sleek offering — a far cry from the more chunky notebooks the company often delivers. With preconfigured systems (all running 64-bit Windows 7 Professional) starting at £819 (ex. VAT) and customisa...
Good Attractive design, Solidly built chassis, Comfortable keyboard, Face recognition login...
Bad Standardresolution screen, Limited vertical viewing angles, No Ethernet port, No fingerprint reader...
Bottom line The Dell XPS 13 Ultrabook looks stunning, and has a good keyboard. However it's short on ports and connectors, and the display's resolution and vertical viewing angles could be better. This is a shame: Dell bided its time before entering the ultrabook...
80%
goodgearguide.com.au
Updated:
2014-05-24
Dell's XPS 13 (L321X) Ultrabook is a slim, 13in unit that received unanimous praise for its design from all who saw it while I was reviewing it. That does not happen often. Most of time I will hear it from people when they think something is too ugly o...
Good Design and build quality, Performance, Size and weight...
Bad Very limited amount of ports, Screen could be better, Touchpad drivers need work...
Bottom line There's no doubt the Dell XPS 13 is a beautiful laptop. Its carbon fibre base and Gorilla Glass components not only look good, they give the laptop plenty of strength. Furthermore, the XPS 13 is a fast unit thanks to its Core i7 CPU and 256GB SSD. It l...
80%
canadianreviewer.com
Updated:
2014-08-06
Dell's latest entry in the Ultrabook space challenges all our preconceived notions that thin and light notebooks are fragile and delicate. The Dell XPS13 is just as thin and while heavier than the competition, feels far more solid and robust than a lot of...
80%
expertreviews.co.uk
Updated:
2014-06-29
The version of the XPS 13 we've reviewed has an Intel Core i7 processor. The 1.8GHz Core i7-4500U scored 50 in our benchmarks, which is very good for an ultra-portable laptop, particularly one so small. This low-power CPU runs cool and is still more than...
Bottom line This is a great ultra-portable, but its high price means that its rivals are better value...
80%
expertreviews.co.uk
Updated:
2014-06-29
The version of the XPS 13 we've reviewed has an Intel Core i7 processor. The 1.8GHz Core i7-4500U scored 50 in our benchmarks, which is very good for an ultra-portable laptop, particularly one so small. This low-power CPU runs cool and is still more than...
Bottom line This is a great ultra-portable, but its high price means that its rivals are better value...
80%
Digitaltrends.com
Updated:
2014-06-29
Two years ago, at CES 2012, a pleasant but rushed Dell rep met us outside the Sbarro in the Las Vegas Convention Center. He opened his briefcase and pulled out a black velvet case. Inside was the Dell XPS 13, a system that was among the first Ultrabooks t...
Good Strong, attractive chassis, Thin and light, Great 1080p display with recordsetting contrast, Excellent battery life, Minimal bloatware...
Bad Warm and loud under load, Limited connectivity...
Bottom line Despite its age, the Dell XPS 13 remains one of the most attractive Ultrabooks on the market. The system's carbon-fiber chassis, extremely thin bezels and elegant appearance combine to create an aesthetic that can easily compete with Apple's MacBook Pro...
80%
techradar.com
Updated:
2014-06-29
Dell had already outdone itself with the XPS 13 ultrabook in early 2013. That notebook matched the competition almost point for point, but in a smaller frame. Of course, the competition never stops, with full HD touchscreens and Haswell processors the nor...
Good Alluring, compact design, Snappy keyboard, Sharp touchscreen, Punchy performance...
Bad Lacks SD card reader, Disappointing battery life, No customization options...
Bottom line The XPS 13 is one of those ultrabooks that the lot aspires to, and this edition maintains that status. Between its classy design and impressively tiny chassis, this laptop will turn heads with the likes of the Apple and Samsung laptops of the world. With...
80%
techradar.com/au/
Updated:
2014-06-29
Dell had already outdone itself with the XPS 13 ultrabook in early 2013. That notebook matched the competition almost point for point, but in a smaller frame. Of course, the competition never stops, with full HD touchscreens and Haswell processors the nor...
Good Alluring, compact design, Snappy keyboard, Sharp touchscreen, Punchy performance...
Bad Lacks SD card reader, Disappointing battery life, No customization options...
Bottom line Dell has chosen to meet the opposition head on in the portability race, with a laptop that isn't thinner or even all that lighter, but rather more compact in width and depth. It's an impressive feat, to offer the same screen size in a smaller frame. Coupl...
80%
pcadvisor.co.uk
Updated:
2014-06-29
If youre after a small laptop, but are willing to sacrifice slightly on portability to get better performance and a larger screen, then the Dell XPS M1330 is a great laptop. If you want a laptop you can carry around with you everywhere you go, then...
Bottom line If youre after a small laptop, but are willing to sacrifice slightly on portability to get better performance and a larger screen, then the Dell XPS M1330 is a great option. With an asking price under £800 it also represents good value for money too...
80%
pcadvisor.co.uk
Updated:
2014-06-29
If cutting-edge tech is what youre after, consider the Dell XPS M1330, which performed near the top of its class. Our test unit came with an extra-cost red lid, an optional LED-backlit display, and integrated mobile broadband. All of those trimming...
Bottom line The Dell Inspiron XPS M1330 Laptop is available in black or the Crimson Red version we tested. And if you want a thin and light notebook that makes a visual impression as strong as its performance, the flashy colour will do the trick. Carla Thornton L...
80%
expertreviews.co.uk
Updated:
2015-04-01
Build quality is outstanding. It's just 15mm thick and only weighs 1.3kg, but is built like a tank. The palm rest is made from a carbon fibre-like material with a grippy coating on top, which looks and feels fantastic, but we wish Dell had coated the whol...
Bottom line The new Dell XPS 13 has outstanding design, build and performance, but its "infinity screen" isn't perfect...
80%
pcadvisor.co.uk
Updated:
2015-04-01
The Dell XPS 13 9343 stands as a shining beacon of hope in the world of Windows laptops . Read our Dell XPS 13 review to find out how Dell is making laptops (and Windows) sexy again. Also see: Best laptops 2015 . It's been a long time coming but laptops...
Bottom line The Dell XPS 13 9343 stands as a shining beacon of hope in the world of Windows laptops, a compact laptop that outdoes the obvious competition in some key respects like screen quality and near-borderless display. Here is a 13.3-inch laptop that takes up l...
80%
itreviews.com
Updated:
2014-05-24
The Dell XPS 13-MLK ($1,399) is an ultrabook built for travel, with a strong, compact chassis made with exotic materials. It has most of the high-end features that power users look for, including a high-performance Core i5 processor, a sizable solid-state...
Bottom line The Dell XPS 13-MLK ultrabook's multimedia prowess, a 1080p screen, and a compact chassis make it a great choice for the power user on the go...
80%
Zdnet.com.au
Updated:
2014-06-29
Back in February, Dell told us "off-the-record" that there was a "sexy" new XPS product coming out in June which was worth waiting for. Come the end of July, and the Dell XPS M1330 is now here. Pictures leaked onto the net about two months ago -- gener...
Good Battery life, Performance, Stylish looks, Value for money...
Bad Flimsy screen on LEDbacklit model...
Bottom line If youre in the market for a portable, the 1.78kg Dell XPS with its HDMI port and slot-loading DVD is both stylish and a pleasure to use.
79%
goodgearguide.com.au
Updated:
2014-06-29
The last time we had a look at the Dell XPS 13 was a couple of years ago, back when the CPU of choice was a second generation Intel Core product. Not much has changed with the unit since then in terms of the way it looks, but it does have a much improved...
Good Vibrant Full HD screen, Good battery life, Swift overall performance, Solid build quality...
Bad Screen is very glossy, Can get noticeably warm, Annoying dynamic contrast changes...
Bottom line Dell's XPS 13 features aluminium and carbon fibre construction, and is blessed with looks that are appealling. It has some tiny drawbacks, in our opinion, but should nevertheless be considered if you're after an Ultrabook that has good build quality, fast...
75%
reviewed.com
Updated:
2014-05-24
The 13-inch XPS 13 is an impressive machine. In fact, it's one of the most powerful laptops we've tested. A Geekbench score of 7,344 lands the XPS 13 behind––by a very small margin––the 2011 Macbook Pro, in processing power. In all categories, this machin...
61%
reviewed.com
Updated:
2014-05-24
The XPS 13 is Dell's answer to the Macbook Air. It's one of the most powerful laptops we've tested, but had some minor design flaws. Sections The XPS 13 is Dell's answer to the Macbook Air. It's one of the most powerful laptops we've tested, but had som...
61%
micromart.co.uk
Updated:
2014-05-24
Dell's XPS range has always been at the high end of the notebook market, so you might be expecting big things of its Ultrabooks, and you'd be right to.For a start, the build quality is fantastic. It's a reasonably light 1.4kg, cast in aluminium, and only...
60%
digitalversus.com
Updated:
2014-05-24
The ultrabook we were sent to review is the same as the model available on Dell's UK site, with one exception: the processor. Our version has an Intel Core i7-2637M17U, whereas the UK model is a step down, a Core i5-2467M (1.60 GHz with Turbo Boost 2.0...
Good Very thin and light (1.36 kg), CPU / RAM / SSD performance, Battery life (5 hrs 12 min), Finishing, Headphone output...
Bad Low connectivity (no SD card reader) forces you to buy extra adapters (VGA, Ethernet, etc.), Glossy screen with a mediocre image, Low gaming capability, Heat (69° C / 156° F on top), Speakers saturate quickly...
Bottom line The XPS 13 gets good overall performances from its CPU (video games excluded) and the finishing is nice, but the near-Saharan heat levels, pitiful display and anemic connectivity give this ultrabook a three-star rating, at best...
60%
computeractive.co.uk
Updated:
2014-05-24
Dell has taken its time in bringing out its own Ultrabook but the results are undoubtedly stylish. The XPS 13 Ultrabook has a tapered shape and metal lid reminiscent of the Apple Macbook Air, but there are plenty of design touches that set it apart. Th...
60%
resellernews.co.nz
Updated:
2014-05-24
Around six years ago, I remember lusting after a carbon-fibre Sony ultraportable that weighed under a kilogram, was wafer-thin, and cost $5000. Dell’s Ultrabook XPS 13 is a much more affordable $1699, but it has many of the characteristics of that lon...
0%
techsmart.co.za
Updated:
2014-05-24
When we first viewed the XPS 13 in March at its launch, we were impressed. It was high time for Dell to show off their answer to the growing popularity of the ultrabook category; typically characterised by devices that boast a light weight, long batter...
0%
Theinquirer.net
Updated:
2015-01-10
Showing off the laptop for the first time in a low key press briefing on Tuesday , Dell claimed the XPS 13 is the "smallest 13in notebook in the world, fitting a 13.3in screen into the size of a typical 11in notebook"...
0%
techradar.com
Updated:
2015-01-10
The Ultrabook market is jam-packed with excellent laptops that pack a ton of power into tiny frames. The Lenovo Yoga 3 Pro (starting at $1,099, £1,099, AUS$1,254), the Acer Aspire S7 (starting at $1,349, £1,199, AU$2,599) and the Samsung Ativ Book 9 Plus...
Good Battery life, Gorgeous design, Screen real, estate...
Bad Weight, Off, center webcam, Poor speakers...
Bottom line The Ultrabook market is jam-packed with excellent laptops that pack a ton of power into tiny frames. The Lenovo Yoga 3 Pro (starting at $1,099, £1,099, AUS$1,254), the Acer Aspire S7 (starting at $1,349, £1,199, AU$2,599) and the Samsung Ativ Book 9 Plus...
0%
pcpro.co.uk
Updated:
2015-01-11
This year's CES has produced a bumper crop of gorgeous laptops, and the all-new Dell XPS 13 is yet another that would grace any executive's briefcase. It's thin, stylish and packed with power, but what lifts it above the rest is the so-called "infinity di...
Bottom line An "infinity screen" lifts this powerful little laptop above the 13in crowd...
0%
pocket-lint.com
Updated:
2015-01-10
Dell has taken the wraps off the latest additions to its XPS family of devices: the XPS 13 and 15. We got some hands-on time with the XPS 13, a laptop described by Dell as the "smallest 13-inch laptop on the planet", and immediately fell in love with its...
0%
techradar.com/au/
Updated:
2015-01-10
The Ultrabook market is jam-packed with excellent laptops that pack a ton of power into tiny frames. The Lenovo Yoga 3 Pro (starting at $1,099, £1,099, AUS$1,254), the Acer Aspire S7 (starting at $1,349, £1,199, AU$2,599) and the Samsung Ativ Book 9 Plus...
Good Battery life, Gorgeous design, Screen realestate...
Bad Weight, Offcenter webcam, Poor speakers...
Bottom line The Dell XPS 13 is an immediate contender for Best Ultrabook. You won't have to break the bank to buy the standard model, which provides a speedy and pleasant user experience that will last up to 15 hours. If you really want to be wowed, upgrade to the Q...
0%
trustedreviews.com
Updated:
2015-01-10
Dell XPS 13 2015 – Another impressive-looking new laptop Fresh from the newly updated Lenovo ThinkPad X1 Carbon 2015 , another laptop getting a CES 2015 update is the Dell XPS 13. The 2015 edition claims to have the longest battery life of any 13-inch lap...
Bottom line Awesome looks, compact design and long battery life – no one could criticise the Dell XPS 13 2015 with a straight face. The keyboard might put some people off, but here is yet more evidence that Apple's next MacBook Air update needs to deliver the goods...
0%
thunderbaylive.com
Updated:
2014-08-13
Here is our smackdown comparison of the Dell XPS 13 and the HP Folio 13 ultrabooks. Check out our full video review of the Dell XPS 13 at: http://www.youtube.com/watch?v=YEZAV9dEJKo Check out our full video review of the HP Folio 13 at: http://www.youtube...
0%
thunderbaylive.com
Updated:
2014-08-13
Here is our comparison smackdown of the Dell XPS 13 ultrabook and the MacBook Air 13...
0%
whatlaptop.co.uk
Updated:
2014-05-24
The XPS 13 is Dell's first Ultrabook and resembles the earlier 14z and 15z modelsAnyone in any doubt that Ultrabooks are anything other than the spotlight device for 2012 will have to take stock after a slew of new machines were revealed earlier this year...
0%
thunderbaylive.com
Updated:
2014-08-06
Lisa Gade reviews the 2014 Dell XPS 13 Ultrabook with 4th generation Intel Haswell CPUs and a full HD touchscreen. The latest generation XPS 13 retains the aluminum and carbon fiber casing, slim design and light build. It's available with Intel Core i3/i5...
0%
thunderbaylive.com
Updated:
2014-08-06
Lisa Gade reviews the Dell XPS 13 FHD Ultrabook. This looks and feels like the standard XPS 13 but it has a 1920 x 1080 FHD IPS display with 350 nits brightness. It's available with updated Ivy Bridge Core i5 and Core i7 CPUs and Intel HD 4000 graphics. T...
0%
thunderbaylive.com
Updated:
2014-08-06
Here is a gaming demo of the Dell XPS 13 Ultrabook playing FPS games including Left 4 Dead 2, Mass Effect 2 and Crysis 2. The XPS 13 runs on a 1.6GHz Core i5 with Intel HD 3000 graphics, yet does decently with some of these games. Check out our full video...
0%
thunderbaylive.com
Updated:
2014-08-06
Here is Lisa Gade's video review of the Dell XPS 13 ultrabook. The Dell XPS 13 is available with 2nd gen Intel Core i5 and i7 ULV CPUs. It uses top of the line materials such as Gorilla Glass for the display, aluminum cover, magnesium alloy palmrest and c...
0%
thunderbaylive.com
Updated:
2015-03-04
Lisa Gade compares the Dell XPS 13 (2015) and the Microsoft Surface Pro 3. Check out our video review of the Dell XPS 13 (2015) at: https://www.youtube.com/watch?v=sP6oTd_OhoA Check out our written review of the Dell XPS 13 (2015) at: http://www.mobiletec...
0%
techradar.com
Updated:
2014-06-29
Let's face it - if Apple's 13-inch MacBook Air was human, few would blame it for having an ego of Kanye West-sized proportions after being copied for years by sub-par imitations. Recent efforts to emerge from the Windows camp, however, indicate that rival...
Good Haswell, Classy design, Light, Decent keyboard, 1080p screen, Swappable battery...
Bad Few ports...
0%
tweaktown.com
Updated:
2014-06-29
It’s not the first time I’ve entered the wonderful world of notebooks, but recently I’ve found myself getting a bit tired of sitting in front of the same desk in the same room so many hours a day. I thought that it was finally time to ta...
Bottom line It’s not the first time I’ve entered the wonderful world of notebooks, but recently I’ve found myself getting a bit tired of sitting in front of the same desk in the same room so many hours a day. I thought that it was finally time to ta...
0%
itreviews.com
Updated:
2014-06-29
Stylish and feature-rich, the XPS M1330 is Dells best ultraportable to date. No, make that the best 13.3-inch notebook you can currently buy that doesnt have an apple as a logo. Dell - XPS M1330 price Buy Dell XPS M1330 securely online at a bargain...
0%
canadianreviewer.com
Updated:
2015-03-10
The fundamental problem with many hybrid PCs is that very few have come close to offering the kind of structural reliability and ergonomics that even mediocre notebooks and laptops have to offer.I've always been a fan of ultraportable notebooks in the 11-...
0%
shinyshiny.tv
Updated:
2014-06-29
Kat and I take a look at the XPS 1330, one of the new range fromDell that focuses on style as well as substance. Remember when we spoke to Michael Mueller about their plans? No? Shame on you. Anyway, you can see the machine close up below as I disappea...
0%
itbusiness.ca
Updated:
2014-07-26
Along with the MacBook Air, the Dell XPS 13 is the only other consumer model in this list. However, Dell does offer it with Windows 8.1 Professional factory installed, and is marketing it as a business Ultrabook for users who want an ultra-portable notebo...
0%
techradar.com
Updated:
2014-05-24
Let's face it - if Apple's 13-inch MacBook Air was human, few would blame it for having an ego of Kanye West-sized proportions after being copied for years by sub-par imitations. Recent efforts to emerge from the Windows camp, however, indicate that rival...
Good Haswell, Classy design, Light, Decent keyboard, 1080p screen, Swappable battery...
Bad Few ports...
0%
pcadvisor.co.uk
Updated:
2014-05-24
Dell's has refreshed its XPS laptop range with upgraded screens and Intel Haswell processors. Here's our Dell XPS 13 and XPS 15 hands-on review. The new XPS range looks sleek with a stylish combination of aluminium and carbon fibre. They're thin and ligh...
0%
itproportal.com
Updated:
2014-05-24
The once-unique design of the XPS 13 has now also been applied to the XPS 10 Windows RT tablet, the XPS 12 (a convertible tablet/Ultrabook) and the XPS 15 (a powerful notebook)...
0%
uk.hardware.info
Updated:
2014-05-24
The Dell XPS 13 was one of the first Ultrabooks to come out, and now a new version is available designed with new hardware and a Full HD IPS display. The once-unique design of the XPS 13 has now also been applied to the XPS 10 Windows RT tablet, the XPS...
Bottom line If you're looking for a new Ultrabook with Full HD display, than this Dell XPS 13 should be at the top of your list. It has a solid build quality, a quick Samsung SSD, 8 GB of RAM and a good dual-band wireless adapter from Intel. The main complaints we...
0%
businessspectator.com.au
Updated:
2015-01-23
The Dell XPS 13 laptop. Source: JASON HENRY FOR THE WALL STREET JOURNALFor years, laptop makers have been playing catch-up with the hardware in Apple's slender $1,000 MacBook Air. With the 2015 version of the XPS 13, Dell has finally matched it.I tested a...
0%
hardwarecanucks.com
Updated:
2014-05-24
Dell’s XPS 13 is what we would call the quintessential Ultrabook. It has one of the slimmest chassis we have seen, uses top shelf materials and incorporates a very quick SSD which makes up for a lack of processor speed. It is nearly perfect for on-th...
Bottom line The XPS 13 is something of an oddity in a market that’s quickly becoming a lynchpin in a so-called “post PC” world. Ultrabooks were originally conceived to be inexpensive, adaptable solutions that could be carried just about anywhere but typically, man...
0%
Show all