location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920356-51L show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:16:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White :
The long product name of Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Pack: 3x USB 2.0, 1x VGA, Microsoft Windows MultiPoint Server 2011, 122.5g, Black/White
More>>>
Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White:
The official description of Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Well-connected
Connects instantly to server, mouse, keyboard, web cam and Flash drives via USB cable (up to 5 meters)

Compact design
Ideal for classrooms and labs

Cost-effective
Reduced hardware cost and maintenance with fast, easy updates

Green
Energy efficient device consumes less than 3 Watts of power in full operation

The Dell Wyse E00 zero client for Microsoft Windows MultiPoint Server gives teachers and administrators the flexibility, ease of use and full-featured computing power they need to keep students engaged and productive. Designed specifically to work with Windows MultiPoint Server 2011, this low-cost alternative to PC sharing lets you connect quickly and easily with just a USB cable. Plus, it supports USB connectivity to essential peripherals like a keyboard, mouse, webcam and USB Flash drive, giving students near-instant access to a rich desktop environment.

Short summary description Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White:
This short summary of the Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse E00, Black, White, Windows MultiPoint Server 2011, 3 W, 0 - 40 °C, 10 - 80%, 10 - 95%

Long summary description Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White:
This is an auto-generated long summary of Dell Wyse E00 Windows MultiPoint Server 2011 122.5 g Black, White based on the first three specs of the first five spec groups.

Dell Wyse E00. Product colour: Black, White. Operating system installed: Windows MultiPoint Server 2011. Power consumption (typical): 3 W. Width: 103.2 mm, Depth: 56 mm, Height: 17.5 mm. Cables included: USB

Storage
Storage media *
No
Card reader integrated
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity *
3
Microphone in
Yes
Headphone outputs
1
Design
Rack mounting
No
Product colour *
Black, White
Display
Display included *
No
Software
Operating system installed *
Windows MultiPoint Server 2011
Power
Power consumption (typical)
3 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
103.2 mm
Depth
56 mm
Height
17.5 mm
Weight
122.5 g
Packaging content
Cables included
USB
Technical details
Compliance certificates
RoHS