location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
909716-04L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
909716-04L show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:51:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G G-T56N 1.65 GHz
  • - 2 GB DDR3-SDRAM
  • - 4 GB Flash
  • - AMD Radeon HD 6310
  • - Ethernet LAN
  • - Windows Embedded Standard 7
  • - ENERGY STAR
Long product name Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N :
The long product name of Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD G-T56N 1.65 GHz, 4GB Flash, 2GB RAM DDR3, AMD Radeon HD 6310, Gigabit Ethernet, Smart Card
More>>>
Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N:
The official description of Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell Wyse Z90DE7 is a super high-performance, expandable Windows Embedded Standard 7 thin client for virtual desktop environments. Featuring a dual-core processor and a revolutionary, unified engine that eliminates performance constraints, the Z90DE7 achieves incredible speed and power for demanding embedded custom Windows applications, rich graphics and HD multimedia. The Z90DE7 combines security, simplicity and expandability with hands-off management to maximize your investment in your virtual desktop infrastructure.

Microsoft Windows Embedded Device Manager connectivity lets you leverage your existing Microsoft System Center Configuration manager platform, and peripheral expansion options accommodate a wide variety of peripherals and interfaces, including smart cards for integrated single sign-on and enhanced credential verification. And with touchscreen-capable displays, the Z90DE7P adds the ease of an intuitive multi-touch user experience. Drawing only 12 to 15 Watts in typical usage, the Dell Wyse Z90DE7 also reduces carbon emissions for a greener, more comfortable working environment.

Short summary description Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N:
This short summary of the Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 909716-04L, 1.65 GHz, AMD G, G-T56N, 2 GB, DDR3-SDRAM, 4 GB

Long summary description Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N:
This is an auto-generated long summary of Dell Wyse 909716-04L Thin Client 1.65 GHz Windows Embedded Standard 7 Black G-T56N based on the first three specs of the first five spec groups.

Dell Wyse 909716-04L. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.65 GHz
Processor family
AMD G
Processor model
G-T56N
Processor cores
2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
4 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 6310
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
No
DC-in jack
Yes
DisplayPorts quantity
1
DVI-I ports quantity
1
SmartCard slot
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
15 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating temperature (T-T)
50 - 95 °F
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Certificates
Certification
German EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
69 mm
Depth
225 mm
Height
215 mm
Packaging data
Package weight
2.7 kg
Technical details
Compliance certificates
RoHS