location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse R50L 1 GHz Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R50L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
909526-74L show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:22:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse R50L 1 GHz Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Sempron 1 GHz
  • - 1 GB
  • - 1 GB Flash
  • - Ethernet LAN
  • - Linux
Warranty: 3 years
Long product name Dell Wyse R50L 1 GHz Linux Black :
The long product name of Dell Wyse R50L 1 GHz Linux Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R50L - 1GHz AMD Sempron, AMD M690E, 1GB Flash, 1GB RAM, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth, Wyse Enhanced SUSE Linux
More>>>
Dell Wyse R50L 1 GHz Linux Black:
The official description of Dell Wyse R50L 1 GHz Linux Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best Power, Expandability and Display Performance.

Created with power and performance in mind, the new Wyse R50L thin client joins the uniquely integrated range of Wyse Thin Computing hardware and software solutions. The new Wyse R50L thin client features high performance central and graphics processors coupled with full support for multiple screens.

The Wyse R50L thin client comes with Wyse Enhanced SUSE Linux Enterprise, the industry’s only enterprise-quality Linux operating system that combines the security, flexibility, and market-leading usability of SUSE Linux Enterprise from Novell with Wyse’s thin computing optimizations in management and user experience.

Wyse Device Manager supports the Wyse R50L thin client with scalable enterprise-wide management including simple deployment, patching and updates and asset management - all with secure end-to-end encrypted communications.

Finally, the Wyse R50L thin client contributes – quietly and coolly – to lowering your organization’s carbon footprint, with power usage and emissions that are a fraction of traditional PC desktops.

Short summary description Dell Wyse R50L 1 GHz Linux Black:
This short summary of the Dell Wyse R50L 1 GHz Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse R50L, 1 GHz, AMD Sempron, AMD M690E, 1 GB, 2 GB, 1 GB

Long summary description Dell Wyse R50L 1 GHz Linux Black:
This is an auto-generated long summary of Dell Wyse R50L 1 GHz Linux Black based on the first three specs of the first five spec groups.

Dell Wyse R50L. Processor frequency: 1 GHz, Processor family: AMD Sempron, Motherboard chipset: AMD M690E. Internal memory: 1 GB, Maximum internal memory: 2 GB. Total storage capacity: 1 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1 GHz
Processor family
AMD Sempron
Motherboard chipset
AMD M690E
Memory
Internal memory *
1 GB
Maximum internal memory
2 GB
Storage
Total storage capacity *
1 GB
Storage media *
Flash
Card reader integrated
No
Graphics
Maximum resolution
2560 x 1600 pixels
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DVI-I ports quantity
1
DVI-D ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
2
Design
Rack mounting
No
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Linux
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
14.6 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
EKI-ITB 2000, ISO 9241-3/-8, cULus 60950, TÜV-GS, EN 60950, FCC B, CE, VCCI, C-Tick, WEEE
Weight & dimensions
Width
53 mm
Depth
225 mm
Height
250 mm
Packaging data
Package weight
2.95 kg
Technical details
Compliance certificates
RoHS
Other features
Power supply type
AC/DC
Networking features
Gigabit Ethernet, WLAN
Graphics card family
AMD