location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse V90L 0.8 GHz Windows XPe Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V90L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
902141-77L show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse V90L 0.8 GHz Windows XPe Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VIA C7 0.8 GHz
  • - 1 GB DDR2-SDRAM
  • - 1 GB Flash
  • - Ethernet LAN
  • - Windows XPe
  • - RoHS
Long product name Dell Wyse V90L 0.8 GHz Windows XPe Grey, White :
The long product name of Dell Wyse V90L 0.8 GHz Windows XPe Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V90L - Via C7 800MHz, 1GB Flash, 1GB RAM, Fast Ethernet, WLAN 802.11b/g, Windows XP Embedded
More>>>
Dell Wyse V90L 0.8 GHz Windows XPe Grey, White:
The official description of Dell Wyse V90L 0.8 GHz Windows XPe Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility and performance

Reflecting the needs of ever changing desktop environments the Wyse V90L thin client has the expandability, power and performance to match.

Driven by powerful energy saving Via C7 Eden processors the Wyse V90L thin client presents an all-round high performance and versatile desktop computing platform. Adding an extra monitor is simple with built-in dual video support. Expanding functionality is straightforward with an optional PC-Card expansion slot.

Secure desktop computing

Choose the WiFi wireless options to deploy the Wyse V90L thin client without compromising data security. And, just like all Wyse thin clients, it doesn’t have a hard drive, so all your users’ data remains safely on the server, eliminating the risks from data loss or malicious viruses. A unique monorail mounting system allows the Wyse V90L to be mounted discretely under desks, to walls and even to the rear of desktop monitors.

Provisioning and Virtualization software

The Wyse V90L is well suited to take advantage of Wyse WSM provisioning software and the Wyse TCX virtualization software suite.

Short summary description Dell Wyse V90L 0.8 GHz Windows XPe Grey, White:
This short summary of the Dell Wyse V90L 0.8 GHz Windows XPe Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse V90L, 0.8 GHz, VIA C7, 1 GB, DDR2-SDRAM, 1 GB, Flash

Long summary description Dell Wyse V90L 0.8 GHz Windows XPe Grey, White:
This is an auto-generated long summary of Dell Wyse V90L 0.8 GHz Windows XPe Grey, White based on the first three specs of the first five spec groups.

Dell Wyse V90L. Processor frequency: 0.8 GHz, Processor family: VIA C7. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 GB, Storage media: Flash. Maximum resolution: 1920 x 1080 pixels. Wi-Fi standards: 802.11b, 802.11g, Cabling technology: 10/100Base-T(X)

Processor
Processor frequency *
0.8 GHz
Processor family
VIA C7
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
1 GB
Storage media *
Flash
Graphics
Maximum resolution
1920 x 1080 pixels
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DVI-I ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Ports & interfaces
PS/2 ports quantity
2
Design
Product colour *
Grey, White
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows XPe
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
46 mm
Depth
180 mm
Height
201 mm
Other features
Power supply type
AC
Networking features
Fast Ethernet, WLAN
Power LED
Yes