location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De Dietrich DVY1010W dishwasher Semi built-in 10 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Dietrich Check ‘De Dietrich’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVY1010W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVY1010W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660767574793
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘De Dietrich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De Dietrich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Dec 2021 12:43:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points De Dietrich DVY1010W dishwasher Semi built-in 10 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Semi built-in
  • - 10 place settings
  • - 46 dB
  • - Auto 60-70°C, Glass/Delicate, Intensive, Quick
  • - 24 h Delayed start timer
More>>>
Short summary description De Dietrich DVY1010W dishwasher Semi built-in 10 place settings:
This short summary of the De Dietrich DVY1010W dishwasher Semi built-in 10 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

De Dietrich DVY1010W, Semi built-in, Stainless steel, White, 1.5 m, 1.5 m, Cold, Hot, Lower, Upper

Long summary description De Dietrich DVY1010W dishwasher Semi built-in 10 place settings:
This is an auto-generated long summary of De Dietrich DVY1010W dishwasher Semi built-in 10 place settings based on the first three specs of the first five spec groups.

De Dietrich DVY1010W. Appliance placement: Semi built-in, Control panel colour: Stainless steel, White, Inlet hose length: 1.5 m. Number of place settings: 10 place settings, Noise level: 46 dB, Dishwashing programs: Auto 60-70°C, Glass/Delicate, Intensive, Quick. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.01 kWh, Connected load: 2200 W. Width: 448 mm, Depth: 548 mm, Height: 820 mm. Package width: 494 mm, Package depth: 661 mm, Package height: 859 mm